Present HDMI Audio and Video Content on Your Existing VGA Display with Speakers

Tripp Lite’s P566-003-VGA-A converts the digital audio and video signals from an HDMI source such as a computer, Chromebook™, cable box or Blu-ray™ player so it can be presented on an analog VGA monitor, projector or television and 3.5 mm mini stereo speakers. By using this 3 ft. cable with the active adapter built in, you reduce cable clutter at your desktop, while saving the effort and expense of upgrading to a new HDMI display.

Active Adapter is Built In

This HDMI to low-profile HD15 cable includes the active adapter built in so no additional bulky cables are required. The P566-003-VGA-A supports video resolutions up to 1920 x 1200 @ 60 Hz. Note: this product does not support digitally encrypted content.

Simple Connection to Your Equipment

This converter is plug-and-play ready; no software or drivers are required. An LED indicator lets you know the unit is functioning. In most installations, an external power source is not needed. However, if your application requires more power, a USB Micro-B port is included for connection to a USB wall charger or computer port.

Quality Construction for Top Performance

The P566-003-VGA-A features a gold-plated HDMI connector and contacts for superior conductivity and minimal data loss. Foil and braid shielding protects against EMI/RFI noise to ensure signal quality, while impedance-matched twisted-pair construction reduces crosstalk and interference.



Lifetime Warranty and Environmentally Responsible Design

For peace of mind, the P566-003-VGA-A comes with a lifetime warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.