Tripp Lite’s P562-006-SL 6-ft. DVI Single Link Extension Cable delivers peak performance to DVI-enabled flat panel displays, CRT monitors and projectors at resolutions up to 1920 x 1200 and transmission speeds up to 4.95 Gbps. Compatible with PCs or Macs equipped with a DVI-D female port, this cable’s 6-ft. length and female DVI-D dual link connector allows the video connections to be extended between the source and display. Unlike cut-price cables, the P562-006-SL is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. For peace of mind, the P562-006-SL comes with a lifetime product warranty.
The P562-006-SL is manufactured using top-quality materials. Premium double-shielded foil-and-braid cable with mini-coax (RGB), paired video wire construction and dual ferrite chokes provide maximum EMI/RFI protection and superior signal quality. The P562-006-SL’s gold-plated DVI-D single link (male) and DVI-D dual link (female) connectors with gold-plated copper contacts offer optimal conductivity, while the integral strain reliefs provide enhanced durability and long life.
Lifetime Warranty and Environmentally Responsible Design
When you choose a genuine Tripp Lite cable, you get superior performance
plus
peace of mind! We’re so confident of the quality of our P562-006-SL cable that we warrant it to be free from defects in material and workmanship—for life! Additionally, the P562-006-SL is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
|
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust. |