Air Mouse
The built-in motion sensor allows waving the mouse in air
and the mouse pointer will move according to the waving
motion, enabling you to have computer control from
anywhere in the room.
Wins Hands Down on Comfort
Weighing at 100g, the iMouse P40 is extremely lightweight,
making it stress-free and the ideal presenter/mouse for both working and traveling.
Points to Perfection
The iMouse P40 comes with built-in Laser pointer.
Multiple Software Compatibility
The iMouse P40 is compatible with some of the most popular presentation
softwares such Windows Office (PowerPoint/Word/Excel/OneNote), iWork
(Pages/Numbers/Keynote), Prezi, and Google Slides.
2.4 GHz Wireless Technology
With a 100 feet of wireless working distance and 12 different channels
each with 65,536 IDs, tangled wires and signal interferences from other
wireless devices are a thing of the past.
Dual Mode
The iMouse P40 is a 2-in-1 wireless presenter mouse where
with a simple switch, it instantly transforms from a wireless
desktop mouse to a wireless air mouse presenter.
Specifications:
Wireless Technology: 2.4 GHZ Wireless Technology
Wireless Range: Up to 100 feet
Battery: AAA*2
Hand Orientation: Universal
Dimensions: 4.6” x 2.3” x 1.6” (118 x 60 x 41 mm)
Weight: 0.22 lb (100g)
Requirements:
Operating System Windows® 2000 / XP / Vista / 7 / 8 / 10 / 11
Mac OSX 10.6 +UP
Includes:
Adesso iMouse P40
2.4 GHz USB receiver
Quick Start Guide