Power Two Devices from One Outlet

Use Tripp Lite’s Piggyback Power Cord to power PCs and monitors while keeping an outlet free for other connections. Featuring a combination 5-15P plug with a 5-15R receptacle on one end and a C13 connector on the other, this cable provides a reliable power connection from a standard wall outlet to your computer equipment and frees up an outlet for additional connections. Connect the C13 receptacle to your device and plug the 5-15P connector into a wall outlet. Then use the 5-15R connection to power other devices that have a 5-15P plug.

 

Eliminate the Need for an Extra Outlet

This cable powers two pieces of equipment using a single electrical outlet. The combination 5-15P and 5-15R connector allows a second 5-15P power cord to be attached. The P006-006-515MF is the ideal solution for offices, homes and other areas where electrical outlets are at a minimum.


Superior Quality and Performance


The P006-006-515MF is manufactured using superior materials for reliable performance. The high-quality connectors are molded for durability and have integral strain-relief for a secure connection. This SJT power cord has three 16 AWG conductors and a 13-amp rating.

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, the P006-006-515MF comes backed by a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.


Tripp Lite P006-006-515MF Product Summary

  • Powers two devices using a single outlet
  • NEMA 5-15P male with piggyback NEMA 5-15R female to IEC-320-C13 female
  • 16 AWG x 3C, SJT, 13A, 125V
  • Molded integral strain-relief
  • Lifetime warranty


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.