5m (16 ft.), 40GbE, OM3 Plenum-Rated, MTP/MPO Patch Cable with Pull Tab Connectors – Aqua

Designed for high-density fiber patching in data centers, Tripp Lite’s MTP/MPO Patch Cable with Push/Pull Tab Connectors ensures peak performance throughout your local area network. The N844-05M-12-P is OM3-rated for 10Gb Ethernet applications and can support speeds up to 40GbE. It also supports 40GBASE-SR4 and 100GBASE-SR10 in applicable parallel optics networks. The N844-05M-12-P meets the most current industry standards, including IEEE 802.3ba and TIA LOMMF. For quality control and traceability, this cable features a serial number on the jacket.

 

 

MTP/MPO Connectors with Pull Tabs for Easy Installation

The MTP/MPO connectors are almost identical in size to SC connectors, but can accommodate 12 times as many fibers, freeing up circuit card and rack space for other cables. The N844-05M-12-P has documented insertion loss and back reflection testing on every connector and attenuation loss that meets or exceeds current standards. Each connector has a pull tab to improve accessibility in high-density data center applications. The pull tabs make it easy to install and remove cables with one hand without the need for additional tools.

Superior Quality Ensures Error-Free Signal Transfer

The N844-05M-12-P is manufactured using top-quality materials. It has 50/125 duplex (zipcord) fiber made from glass instead of a polymer, a plenum-rated (CMP) jacket, and sturdy MTP/MPO connectors. The plenum-rated jacket makes this cable perfect for connecting high-speed network components in areas that require plenum-rated (CMP) cabling, such as ceilings, walls and ducts. The jacket is aqua to identify the N844-05M-12-P as a 10Gb cable.

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, the N844-05M-12-P comes backed by a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite N844-05M-12-P Product Summary

  • Premium multimode fiber optic cabling for transmitting data and voice signals over short distances
  • Supports speeds up to 40GbE
  • Manufactured from 50/125 duplex glass fiber (not a polymer) with a plenum-rated (CMP) aqua jacket
  • Features an MTP/MPO connector with pull tab on each end for maximum accessibility
  • Nearly three times the bandwidth of conventional 62.5 fiber (OM1)
  • Lifetime warranty

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.