High-Density Fiber Cassette an Elegant, Simple Solution for 10Gb to 100/120Gb LC Cable Connections

Tripp Lite’s N482-1M24-LC12 High-Density Fiber Cassette offers a simple, elegant solution for connecting 12 LC fiber cables with a 24-Fiber MTP/MPO connection. The N482-1M24-LC12 works with Tripp Lite’s N482-01U and N482-02U High-Density Fiber Enclosures (sold separately) and is able to interconnect with any combination of 10Gb, 40Gb and 100/120Gb network equipment. Installations are easier, and the N482-1M24-LC12’s modular design offers the highest level of scalability and density to save both time and money. For peace of mind, the N482-1M24-LC12 comes backed by a lifetime product warranty and has a green, RoHS-compliant design.

Save Time and Money with Simplified Fiber Cable Installations

Configuring the N482-1M24-LC12 couldn’t be easier; simply insert the N482-1M24-LC12 cassette into an N482-01U or N482-02U enclosure panel and push in its retention clips to secure the cassette. Then plug the LC cables into the cassette using the LC cable’s convenient push/pull tabs and you’re ready to go. Up to five N482-1M24-LC12 cassettes can fit in the N482-01U 1U enclosure panel for a total of 60 servers, and up to 14 cassettes can fit in the N482-02U 2U panel for a total of 168 10Gb servers (more than 10 racks!).

Backward Compatible with Legacy Devices

When evolving standards or organizational needs require network changes, the N482-1M24-LC12 allows you to modify, upgrade or expand the fiber infrastructure by simply adding or swapping cassettes. The N482-1M24-LC12 complies with IEEE 802.3ae (10GbE) and ANSI T11.2 (Fibre Channel) requirements, and also supports devices of varying speeds, including 10Gb, 40Gb and 100/120Gb network equipment.


Constructed from Premium Components


With a heavy-duty steel construction and factory terminated connectors that reduce time and labor, the N482-1M24-LC12 is made from only the finest materials to ensure fast installations, optimal performance and a lifetime of intensive use.

Lifetime Product Warranty and Environmentally Responsible Design

The N482-1M24-LC12 comes backed by a lifetime warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite N482-1M24-LC12 Product Summary

  • High Density Fiber Cassette for use with Tripp Lite N482-01U and N482-02U High Density Fiber Enclosure Panels
  • 100/120Gb to 10Gb Breakout Cassette, with (x12) LC connections to a 24-Fiber MTP/MPO connection
  • Installation is simple, with the cassette being easily installed or removed using push / pull tabs to lock or unlock it from the panel; no tools required
  • Factory terminated connectors reduce the time and labor required of field connector terminations
  • Complies with IEEE 802.3ae (10GbE) and ANSI T11.2 (Fibre Channel) requirements
  • Max insertion loss of 0.35dB falls well under the IEEE 802.3ae maximum channel loss spec of <25dB
  • Heavy-duty steel housing
  • Lifetime product warranty


What’s in the Box

  • N482-1M24-LC12 100/120Gb to 10Gb Breakout Cassette - 24-Fiber MTP/MPO to (x12) LC
  • Quick Start Guide


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.