Don't settle for less than the best—enjoy better signal quality and faster transmission! Tripp Lite's N424-05M fiber optic mode conditioning cable assures peak performance throughout your local area network application. They are designed for use in Gigabit Ethernet 1000BASE-LX applications where new Gigabit 1000BASE-LX routers and switches are being deployed into existing multimode plants. Unlike cut-price cables, the N424-Series is manufactured to exacting specifications, using superior materials, for a difference you can clearly see in your application. And we back our pledge of quality with a lifetime product warranty.
This genuine Tripp Lite N424-05M fiber optic mode conditioning cable is the ideal solution for networks in need of fast, clear signal transmission up to the latest in industry standards. Due to the single-mode launch nature of the -LX or long-wave (1300 nm) transceiver modules used for Gigabit Ethernet, launching a single-mode laser into the center of a multimode fiber can cause multiple signals to be generated. This confuses the receiver at the other end of the fiber. These multiple signals, caused by Differential Mode Delay (DMD) effects, severely limit the cable distance lengths for operating Gigabit Ethernet. This mode conditioning patch cord eliminates these multiple signals by allowing the single-mode launch to be offset away from the center of a multimode fiber. The N424-Series comes in lengths to fit a variety of installations.
SC/LC Connectors
The N424-05M comes with widely compatible dual SC and LC connectors that are thoroughly tested to ensure they meet Tripp Lite's stringent insertion loss standards. The connectors' edges are also beveled and color coded for easy and secure connection throughout your network.
The N424-05M is manufactured using top quality materials. Compatible with 62.5/125 and 8.3/125 duplex fiber and featuring FDDI and OFNR-rated PVC jacket, sturdy connectors and fiber made from glass instead of a polymer, Tripp Lite's fiber optic mode conditioning patch cables are made to last in high-demand data center and networking applications. The N424-Series is compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.
Lifetime Product Warranty
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the N424-05M that we warrant it to be free from defects in material and workmanship—for life!
Why Choose Tripp Lite?Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.
|