Don't settle for less than the best—enjoy better signal quality and faster transmission! Tripp Lite’s N282-01M-BK cable ensures peak performance throughout your local area network application. Unlike cut-price cables, the N282-01M-BK is manufactured to exacting specifications, using superior materials, for a difference you can clearly see. And we back our pledge of quality with a lifetime warranty.
This genuine Tripp Lite 40 Gbps QSFP+ to QSFP+ cable is the ideal solution for 40 Gbps and fiber channel networks in need of fast, clear signal transmission up to the latest in industry standards. The N282-01M-BK is 1 meter (3 ft. ) in length and meets or exceeds the standards of most 40-Gigabit Ethernet cables at a fraction of the cost. Its low cost, reduced power consumption and all-in-one design provide immediate savings in projects of any size, making it a great choice for new installations or replacement of existing fiber optic connections. The N282-01M-BK’s zinc die-cast backshells feature pull-to-release latching for ease of installation and connection in all applications, including Storage Area Networks (SAN), data center cabling infrastructures, high-density connections and switched fabric I/O (ultra-high bandwidth switches and routers).
Superior Quality with Lifetime Warranty and Environmentally Responsible DesignThe N282-01M-BK provides next-generation performance by combining 4 10 Gbps SFP+ channels into one affordable, high-density package. This superior patch cable integrates a new 40G Ethernet (40 GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss and improved cross-talk performance. The N282-01M-BK features 8-pair wire technology optimized for bandwidth-intense applications, including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. Flexible 30 AWG conductors maintain a smooth, high-frequency response (20 GHz). Like all of Tripp Lite’s cables, the N282-01M-BK goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. This cable is fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports. The N282-01M-BK is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty.
|