Heavy-Duty DC-to-AC Power for Recreational Vehicles

Tripp Lite’s MRV2012UL PowerVerter ® Inverter/Charger is the ideal power solution for recreational vehicles and any other mobile applications that require a clean, quiet AC power source. Containing terminal input and hardwire output, the MRV2012UL efficiently converts DC power from a 12V vehicle battery bank into 120V AC power. It provides equipment with utility- or generator-supplied AC electricity filtered through premium Isobar ® surge protection so sensitive electronic equipment is protected against damaging power surges. Unlike portable generators, the MRV2012UL requires no fuel and produces no noise or fumes.

 

Works as an Inverter, Standalone AC Power Source or UPS

The MRV2012UL features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. When the MRV2012UL is connected to an AC power source, power is passed through to connected equipment and the battery set is charged via a 3-stage, 25/100-amp selectable charging system with adjustable settings for wet/gel battery types. In the event of a power failure or severe voltage fluctuation, the MRV2012UL responds with a near-instantaneous (16.6 millisecond) automatic transfer to battery power. Any number of user-supplied batteries may be connected to the MRV2012UL to provide unlimited extended battery backup support for critical equipment. A three-position switch enables you to select AUTO mode, CHARGE-ONLY mode or SYSTEM OFF mode.


Overload Protection


To prevent damage to the inverter and connected equipment, the MRV2012UL shuts down automatically if an overload is detected at the AC output connection. The red Load Level Indicator LED will flash to alert you that an overload has occurred. Additional overload protection is provided by a 25-amp AC input circuit breaker and built-in multi-speed cooling fan.

UL-listed for Mobile Use

Tested to UL standard 458, the MRV2012UL features moisture-resistant construction and a large-transformer design that enables vehicular operation in high-humidity environments, making it ideal for both land vehicles as well as marine craft.

Meets Normal and Peak Power Demands


When operating in inverter mode, the MRV2012UL accommodates peak surge demands by providing up to 200% more output power than its continuous rating of 2000 watts. In OverPower™ mode, the MRV2012UL can deliver 3000 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost™ mode, it can deliver 4000 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.

Front Panel LEDs

The MRV2012UL features six front-panel diagnostic LEDs to indicate load level (high, medium and low), battery charge (high, medium and low), shutdown status and system fault status.

Customizable with Optional Features


The MRV2012UL is equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4, sold separately), enabling you to control and monitor the inverter/charger up to 15 meters (50 ft.) away. Other optional features include a battery temperature sensor with 20-foot cable that adjusts the charge level based on battery temperature, an ignition switch control jack that connects the MRV2012UL to the vehicle’s ignition switch and an automatic generator starter jack that allows the user configuration of automatic generator startup when the battery bank falls below a set voltage threshold.


2.5-Year Product Warranty and Environmentally Responsible Design

The MRV2012UL is backed by a two and a half year warranty and manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite MRV2012UL Product Summary

  • Converts DC power from a 12V vehicle battery bank into 120V AC power
  • Terminal input/hardwire output
  • Tested to UL standard 458 for use with land vehicles and marine craft
  • Automatic line-to-battery transfer switch and integrated charging system allow unit to work as a vehicle inverter, standalone AC power source or extended-run UPS
  • 2000W continuous/4000W peak output power
  • 6 front-panel diagnostic LEDs
  • Optional remote control capability, battery temperature sensor, ignition switch control and automatic generator startup capability
  • 2.5-year warranty

What’s in the Box

  • MRV2012UL Inverter/Charger
  • Battery Temperature Sensor cable
  • Conduit Hanger
  • Owner's Manual


 

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.