600W 230V Line Conditioner Keeps Your Equipment Running Through Brownouts

Don’t let power surges, spikes and line interference ruin your day…or your expensive electronics. The Tripp Lite LR604 Power Conditioner protects your equipment against the harmful effects of brownouts, as well as disruptive EMI/RFI line noise that can cause performance problems and distort or destroy valuable data. It automatically adjusts under- and overvoltages to provide safe, computer-grade AC power. Note : This product is only for use in regions that use 230V mains power.

Automatic Voltage Regulation Maintains Nominal Voltage

To protect connected equipment from the harmful effects of voltage fluctuations, built-in automatic voltage regulation (AVR) with two levels of voltage stabilization provides a targeted response to overvoltages, undervoltages and severe brownouts. This line conditioner corrects brownouts as low as 189V and overvoltages up to 247V back to safe, nominal 230V power. Providing optimum voltage conditions not only extends the life of your equipment, but also keeps your equipment working through brownouts and prolonged overvoltage conditions.

3 Outlets Accept a Wide Range of Electronic Devices

Plug your PC, laser printer, scanner, router, modem, television, stereo receiver or other home/office electronics into three C13 AC outlets to protect them against dangerous surges, spikes and line noise. The LR604 maintains nominal 230V power, which helps prevent lights from dimming or appliances from shutting down during use due to changes in voltage.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better

Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. The LR604 filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss.

Surge Suppression Safeguards Your Electronics Against Power Surges

340 joules of surge protection defend your components against surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the LR604 protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

Easy-to-Read Diagnostics for Monitoring Your Equipment at a Glance

When the LR604 is plugged into an outlet and turned on, its LED indicators keep you constantly apprised of your incoming power’s condition. Green indicates your AC line voltage is normal. The yellow Boost light means the LR604 is boosting low voltage to nominal 240V levels, and the yellow Trim light means high voltage is being trimmed down to nominal 240V levels. You will also hear a clicking sound when the unit is correcting high or low voltage.

Compact Design Fits Easily Into Almost Any Suitable Application

At just 13 centimeters in height, the compact cabinet easily integrates into your home or office workspace, home theater, lab bench, retail establishment or anywhere else clean, regulated power is needed. The detachable 1.8-meter C13 to CEE7 Schuko power cord allows the line conditioner to reach distant outlets with room to spare. An included 240V UNIPLUGINT universal adapter allows the Schuko end to connect to a C13 wall outlet.

Includes the Latest Safety Features

The CE-rated power conditioner features a lighted on/off button that provides convenient one-touch control over every component connected to the unit. An integrated circuit breaker protects all outlets and automatically shuts down connected equipment in case of overload.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.