Extend a DVI Signal Up to 100 ft. Away

The B140-1P0 lets you extend a high-quality DVI signal beyond the maximum 15-ft. DVI cable length. When used with a B140-series transmitter, the B140-1P0 can extend a 1024 x 768 (60Hz) signal up to 100 ft. and a 1920 x 1080 (60Hz) signal up to 50 ft. For maximum distance performance, use 24 AWG Solid Wire Cat5e/6 cable (Tripp Lite N202-series).

Convenient Plug-and-Play Setup

Compatible with all DVI video sources and operating systems and with no software or drivers to install, the B140-1P0's plug-and-play setup gets your application up and running quickly. Simply connect the unit to the remote display, then connect to a Tripp Lite B140-Series Transmitter (sold separately) using Cat5/6 cable, and connect the transmitter unit to the local display and DVI video source.

TAA-Compliant for GSA Schedule Purchases

The B140-1P0 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.


One-Year Warranty and Environmentally Responsible Design


The B140-1P0 comes backed by a one-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.

Typical Applications

• Extend connections to DVI-enabled TVs, projectors and monitors up to 100 ft. with Cat5/6 cabling
• Ideal for any home, business, retail, or any other application that uses a DVI-D single-link video signal


What’s in the Box

  • B140-1P0 DVI over Cat5/6 Passive Extender Remote Unit
  • Owner's Manual


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.