VGA with Audio over Cat5 Cat6 Extender/Wallplate Receiver Ideal for Long Distance Transmission

The B132-100A-WP-1 enables the video and audio sources to be installed in a secure, remote location for controlled access. It can be used to connect display devices with VGA ports, such as DTVs, plasma displays, LCD TVs and projectors, to VGA video sources, such as computers, video cards and AV receivers. Additionally, extending stereo audio to every point of your installation adds a whole new dimension to your digital signage application. This RJ45 type wallplate allows you to use standard patch cable, eliminating the need for a 110 punchdown connection.

 

Greater Distance and Premium Construction

This genuine Tripp Lite VGA with Audio over Cat5 Receiver works with a Tripp Lite B132-002A-2 or B132-004A-2 local unit to extend a VGA video and stereo audio signal beyond the average 100 ft. distance limitation. The B132-100A-WP-1 can extend a 1024 x 768 (60 Hz) signal up to 1,000 feet when using 24Awg Solid Wire Cat5e/6 cable (Tripp Lite N202-series), and supports a maximum resolution of 1920 x 1440 (60 Hz). For optimal image quality between 500 and 1,000 ft., use Zero-Skew cable, such as Tripp Lite P524-01K.

The B132-100A-WP-1 Receiver is manufactured using top-quality materials, assuring long-term functionality at superior performance levels. It includes built-in equalization and gain controls to allow for video image adjustment and optimal display quality. The B132-100A-WP-1's wallplate form factor includes convenient RJ45-type connectors that are compatible with standard patch cables, eliminating the need for finicky 110 punchdown connections.

Premium Stereo Audio

The B132-100A-WP-1 extends a Stereo Audio signal via its 3.5 mm jacks and delivers premium sound quality to every point of your application. This adds even greater functionality to your displays.

1-Year Warranty and Environmentally Responsible Design

The B132-100A-WP-1 is backed by a 1-Year Limited Warranty and is compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility. It also compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Tripp Lite B123-100A-WP-1 Product Summary:

  • Works with a local unit to extend a 1920 x 1440(60Hz) Video and Audio signal up to 500 ft., or a 1024 x 768(60Hz) Video and Audio signal up to 1,000 ft.
  • 24Awg, Solid Wire Cat5e/6 cable, such as Tripp Lite's N022-01K-GY(Cat5) and N222-01K-GY(Cat6), is required to achieve maximum distance and resolution
  • For optimal image quality between 500 and 1,000 ft., use Zero-Skew cable, such as Tripp Lite P524-01K
  • 1-Year Warranty

What's in the Box?

  • Extender remote (Receiver) wallplate
  • Mini-Screwdriver for EQ/Gain adjustment
  • Wallplate screws
  • External Power Supply with NEMA 1-15P Plug (Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.)
  • Owner’s Manual


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.