Tripp Lite’s B132-002A-2 VGA + Audio over Cat5 Extender allows you to split a single VGA + Audio signal into 2 and extend both signals up to 1,000 ft. , delivering peak video and audio performance from VGA-enabled digital video components. When used with B132-100A or B132-100A-WP-1 remote receiver units and 24 AWG Solid-Wire Cat5e/6 cabling like Tripp Lite’s N022-01K-GY or N222-01K-GY, the B132-002A-2 can extend 1920 x 1440 (60 Hz) signals up to 500 ft. or 1024 x 768 (60 Hz) signals up to 1,000 ft. For maximum image quality between 500 and 1,000 ft. , use Zero-Skew cable such as Tripp Lite P524-01K. With no software or drivers to install, the B132-002A-2 provides total plug-and-play convenience. For peace of mind, the B132-002A-2 comes backed by a one-year warranty.
The Smart Solution for Digital Signage Applications
The B132-002A-2 splits a single VGA + Audio signal into 2 and extends both signals hundreds of feet away from the source, making it the ideal solution for digital signage applications in schools, churches, retail locations, tradeshow presentations and more. The B132-002A-2 allows for the video source to be in a secure, remote location for controlled access while still delivering signals to TVs, projectors and other devices in other areas.
Greater Distance—Greater Flexibility
When used with B132-100A or B132-100A-WP-1 remote receiver units and 24 AWG Solid Wire Cat5e/6 cabling like Tripp Lite’s N022-01K-GY or N222-01K-GY, the B132-002A-2 can extend 1920 x 1440 (60 Hz) signals up to 500 ft. or 1024 x 768 (60 Hz) signals up to 1,000 ft. This distance can be further expanded with the addition of B132-110A repeaters. Up to 4 remote units can be connected in a repeater chain (3 repeaters and one receiver), with a set of monitors and speakers at each location. For maximum image quality between 500 and 1,000 ft. , use Zero-Skew cable such as Tripp Lite’s P524-01K.
Premium Stereo Audio
We haven't forgotten the sound! The B132-002A-2 features built-in 3.5 mm stereo audio connectors, allowing it to also carry high-quality stereo audio. This delivers premium sound quality to every point of your application and adds greater functionality to your displays.
Versatile Installation
The B132-002A-2 includes all hardware necessary for installation. Mounting options include wall-mount, rackmount and pole mount.
One-Year Warranty and Environmentally Responsible, TAA-Compliant Design
The B132-002A-2 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. It is also compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. For peace of mind, it comes backed by a one-year warranty.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.