HDMI Passive Wallplate Extends HD Video and Audio with Cat5/6 Cable

Don’t sacrifice quality for distance—extend an HDMI signal up to 100 ft.! Tripp Lite’s B126-1P0-WP-1 HDMI over Cat5 Passive Extender Remote Receiver Wallplate works with Tripp Lite’s B126-002 or B126-004 transmitters (required, sold separately) and B126-Series repeaters (optional, sold separately) to extend digital video and audio up to 100 ft. from the source. It’s the perfect solution for digital signage applications like schools, churches, retail displays, trade show presentations and any other place a high-definition signal needs to be run over a long distance. The B126-1P0-WP-1 allows the video source to be in a secure, remote location for controlled access while still delivering a signal to HDTVs, projectors and other devices in another area. For peace of mind, the B126-1P0-WP-1 comes with a one-year warranty, and is TAA-compliant for GSA Schedule purchases.

 
 

Supports 1920 x 1200, 1080p and 1080i Resolutions

Used in conjunction with a B126-002 or B126-004 transmitter (required, sold separately), the B126-1P0-WP-1 can extend a 1080p (60Hz) signal up to 50 ft. or a 1080i (60Hz) signal up to 100 ft. To achieve maximum distance and resolution, 24 AWG Solid Wire Cat5e/6 cable (Tripp Lite N202-Series) is recommended.


Works with the Latest Video and Hi-Fi Surround Sound Protocols

By using the latest protocols, your installation is guaranteed vibrant, rich picture and sound at all points of the application. For maximum playback capability, the B126-1P0-WP-1 supports 24-bit True Color (8 bits per channel) and is compliant with the latest HDCP and 3D digital video content standards. It is also compatible with both stereo and 7.1 channel surround sound ( 7.1 channel surround sound signal will be Multi-Channel or PCM ).

Convenient Plug-and-Play Setup

With no software or drivers to install, the B126-1P0-WP-1’s plug-and-play setup gets your application up and running faster. Installation is simple: connect the transmitter (B126-002 or B126-004, sold separately) to an HDMI source using a P568-series HDMI cable (sold separately), connect the receiver wallplate to the display using a P568-series HDMI cable, and connect the receiver to the RJ45 port on the transmitter using a single Cat5e/6 cable (sold separately). Then enjoy your display’s crystal clear resolution. The B126-1P0-WP-1 is compatible with all HDMI video sources and all computer operating systems. The convenient wallplate form-factor mounts in a standard single-gang electrical box for a clean, professional look.

TAA-Compliant for GSA Schedule Purchases

The B126-1P0-WP-1 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.


One-Year Warranty and Environmentally Responsible Design


The B126-1P0-WP-1 comes backed by a one-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, it is manufactured according to strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.