Extend a DVI Signal Up to 150 ft.

Don't let distance make your application fizzle—extend a high-quality DVI Single Link video up to 150 ft. further than the 16-ft. DVI distance limitation! This Tripp Lite DVI Single Link Signal Extender delivers peak video performance by DVI-enabled digital video components, which makes it ideal for digital signage applications in schools, churches, retail displays, trade show presentations and more. The signal extender can add an extra 150 ft. to your application while the built-in signal booster can support resolutions of up to 1920x1200 (60Hz), assuring that you enjoy crystal-clear picture at all points of your installation. The B120-000-SL is completely plug-and-play, making it easy and efficient to set up. Additionally, the B120-000-SL is manufactured in compliance with strict RoHS (Restriction of Hazardous Substances) guidelines to minimize the use of hazardous materials.

 

 

The Smart Solution for Digital Signage Applications

The B120-000-SL extends a DVI Single Link video signal up to 150 ft., making it the ideal solution for digital signage applications requiring displays connected far away from a DVI source ranging from schools and churches to retail, point-of-sale displays and trade show presentations. The B120-000-SL allows the video source to be in a secure, remote location for controlled access while still delivering a signal to devices in another area.


Greater Flexibility


This Tripp Lite DVI Single Link Signal Extender allows extension of a DVI signal beyond regular distance limitations. With its built-in signal booster, the B120-000-SL can extend a WUXGA 1920 x 1200 (60Hz) resolution up to 150 ft. away from its source. For maximum distance and quality, use with Tripp Lite 50 and 100-ft. DVI cables (P561-050 and P561-100).

Perfect Image Quality at Every Point in Your Application

Greater image control means higher quality output at each remote display point of your application. The B120-000-SL includes built-in equalization adjustment, which allows you to manually adjust the displayed image until it is perfect on your remote display.


Convenient Plug-and-Play Setup

With no software or drivers to install, the B120-000-SL's plug-and-play setup gets your application up and running faster. Simply connect the unit's external power supply (requires nearby power outlet), then connect the unit to the video source and to the remote displays and watch as the B120-000-SL provides crystal clear resolution. The B120-000-SL is compatible with all Tripp Lite B120- and B140-series DVI splitters and extenders to provide greater convenience and functionality. With the unit's HDCP compliance, you can be assured that you'll be up to speed with the latest digital video technology and protocol.



3-Year Product Warranty and Environmentally Responsible Design

The B120-000-SL comes with a 3-year warranty.
The B120-000-SL is manufactured in compliance with strict RoHS (Restriction of Hazardous Substances) guidelines to minimize the use of hazardous materials and is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

B120-000-SL DVI Single Link Signal Extender:

  • Ideal for retail, classroom or any digital signage application needing to extend a DVI signal
  • Add up to 150 ft. to your DVI installation
  • Supports crystal clear resolutions up to 1920 x 1200 (60Hz)
  • Built-in equalization adjustment
  • Plug-and-play with no drivers required
  • RoHS and TAA-compliant design

What's in the Box

  • B120-000-SL DVI Single Link Signal Extender
  • External Power Supply (Input: 100-240V, 50/60Hz, 0.5A Output: 5V, 2A)
  • Screwdriver for equalization adjustment
  • Owner's Manual


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.