Works as an Inverter, Standalone AC Power Source or UPS

The APSINT3636VR features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. When the APSINT3636VR is connected to an AC power source, power is passed through to connected equipment and the battery set is charged via a 3-stage, 7.5/30-amp selectable charging system with adjustable settings for wet/gel battery types. In the event of a power failure or severe voltage fluctuation, the APSINT3636VR responds with a near-instantaneous (20 millisecond) automatic transfer to battery power. Any number of user-supplied batteries may be connected to the APSINT3636VR to provide unlimited extended battery backup support for critical equipment. A three-position switch enables you to select AUTO mode, CHARGE-ONLY mode or SYSTEM OFF mode.

Meets Normal and Peak Power Demands

When operating in inverter mode, the APSINT3636VR accommodates peak surge demands by providing up to 200% more output power than its continuous rating of 3600 watts. In OverPower™ mode, the APSINT3636VR can deliver 5400 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost™ mode, it can deliver 7200 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.


Automatic Voltage Regulation (AVR)

For applications where the mains power is exceptionally unreliable, the APSINT3636VR’s AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by low-voltage conditions (known as brownouts) as well as overvoltages. The APSINT3636VR can correct brownouts and overvoltages back to useable levels without drawing on battery backup power.

Overload Protection

To prevent damage to the inverter and connected equipment, the APSINT3636VR shuts down automatically if an overload is detected at the AC output connection. The red Load Level Indicator LED will flash to alert you that an overload has occurred. Additional overload protection is provided by a 12-amp AC input circuit breaker, 20-amp AC output circuit breaker and built-in multi-speed cooling fan.

Front Panel LEDs


The APSINT3636VR features six front-panel diagnostic LEDs to indicate load level (high, medium and low), battery charge (high, medium and low), shutdown status and system fault status.

Heavy-Duty Construction

The APSINT3636VR features a rugged, moisture-resistant, polycarbonate housing that withstands vibration, impact and high-humidity environments—ideal for use at remote worksites, in trucks, RVs and other vehicles, on boats or anywhere reliable AC power is needed.


Optional Remote Control Capability


The APSINT3636VR is equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4, sold separately), enabling you to control and monitor the inverter/charger from up to 15 meters (50 ft.) away.


One-Year Domestic/Two-Year International Product Warranty and Environmentally Responsible Design

The APSINT3636VR is backed by a one-year warranty (domestic) and two-year warranty for international purchases. This unit is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite APSINT3636VR Product Summary

  • Converts DC power from a 36V vehicle battery bank into 230V AC power
  • Terminal and hardwire input/hardwire output
  • Automatic line-to-battery transfer switch and integrated charging system allow unit to work as a vehicle inverter, standalone AC power source or extended-run UPS
  • Automatic voltage regulation reduces overvoltages by 10% and boosts brownouts by 10%.
  • 3600W continuous/7200W peak output power
  • Six front-panel diagnostic LEDs
  • Rugged, moisture-resistant, polycarbonate housing withstands vibration, impact and high-humidity environments
  • Optional remote control capability with APSRM4 accessory (sold separately)
  • One-year domestic/two-year international warranty

What’s in the Box

  • APSINT3636VR PowerVerter ® Inverter/Charger with ATS
  • Owner’s Manual

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.