Industrial-Strength Output Power

The APS2424 efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The APS2424 provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean computer-grade power.

Extended Peak Surge Power

Many tools, appliances and printers require extra power for start-up. Others, such as refrigerators and pumps, have fluctuating power demands. When operating in inverter mode, the APS2424 accommodates these peak surge demands by providing up to 200% more output power than its continuous rating of 2400 watts. In OverPower mode, the APS2424 can deliver 3600 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost mode, it can deliver 4800 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements. When connected to an AC power source, the APS2424 can provide up to 2400 watts continuous power.

Auto-Transfer Switching for UPS Operation

When the APS2424 is connected to an AC power source, power is passed through to connected equipment and the battery set is charged via a three-stage, 14/55-amp selectable charging system with adjustable settings for wet/gel battery types. In the event of a power failure or severe voltage fluctuation, the APS2424 responds with a near-instantaneous (16.6 millisecond) automatic transfer to battery power. Any number of user-supplied batteries may be connected to the APS2424 to provide extended battery backup support for critical equipment. A three-position switch enables you to select AUTO mode for automatic transfer between utility and battery power, CHARGE-ONLY mode to maintain a full battery charge with no automatic transfer switching when the APS2424 is connected to AC power, or SYSTEM OFF mode.

Diagnostic LEDs


The APS2424 features six front-panel diagnostic LEDs to indicate load level (high, medium and low), battery charge (high, medium and low), shutdown status and system fault status.

Overload Protection

To prevent damage to the inverter and connected equipment, the APS2424 will shut down automatically if an overload is detected at the AC output connection. The red Load Level Indicator LED will flash to alert you that an overload has occurred. Additional overload protection is provided by a 25-amp AC input circuit breaker, a 20-amp AC output circuit breaker, and a built-in multi-speed-speed cooling fan.

Heavy-Duty Construction

The APS2424 features a rugged, moisture-resistant polycarbonate housing that withstands vibration, impact and high-humidity environments—ideal for use at remote worksites, in trucks, RVs and other vehicles, on boats or anywhere that reliable AC power is needed.

Simple Installation and Equipment Connection

The APS2424 features integral mounting slots for permanent installation on any rigid, horizontal surface, such as the bed of a pickup truck. Connecting the APS2424 to your battery system is quick and easy with readily available user-supplied cables. A grounding lug on the side of the unit connects the inverter/charger to earth ground or vehicle grounding system. AC input power and AC output power for connected equipment is provided via a hardwire junction box on the front of the unit. A load-sensing control dial enables the load threshold to be adjusted to automatically turn the inverter on and off in DC mode as load conditions change. Four configuration dip switches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts. A second set of four configuration dip switches support four levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings.

Optional Remote Control Capability

The APS2424 is equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4), enabling you to control and monitor the inverter/charger from virtually anywhere within a vehicle.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.