Chief's Fusion® tilt wall mounts were developed based on installer feedback and direct observations of installers in the field. Favorite Fusion® features include Centerless shift, Centris tilt, ControlZone leveling adjustment and ClickConnect Latching.
Benefits included increased stability, fast installation, easy cable management and security.
The installer-inspired Fusion tilt mount solves top flat panel installation problems, offering flexible adjustments for large displays with a low-profile display mounting solution.
ControlZone™ Height & Roll Adjustment is an industry-first feature for post-installation fine-tuning of height and leveling of the entire configuration, not just the display.
Centerless™ Lateral Shift allows for up to 16” (406 mm of post-installation lateral shift - 8” (203 mm) left/right of uprights. Enhancements include up to 3” (76 mm) of lateral shift in the wall plates. Dual-stud versions only.
Centris® Low-Profile Tilt provides effortless, tool-free tilting by using the center of gravity to balance the screen.
ClickConnect® Tool-Free Latching creates an audible click when the screen safely engages with the mount. A built-in cable stand allows easy access under the screen. Tuck Quick Store cords out of sight with the magnetized end.
Micro-Adjustable Fixed and Tilt Mounts