TRENDnet’s 9-Port Industrial 2.5G DIN-Rail Switch with 10G SFP+ Port, model TI-G5091, features a rugged IP50 rated metal enclosure and is designed to work in the harshest networking environments. This industrial 2.5G switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection, and a power failure alarm relay minimize network downtime. This industrial multi-gig switch features 2.5G RJ-45 ports for high-speed device connections, and a 10G SFP+ port for backbone fiber networking applications.
The industrial 2.5Gb Ethernet
switch features 2.5G RJ-45 ports
for high-speed device connections,
and a 10G SFP+ port that
supports long-distance fiber
networking applications
IP50 rated metal enclosure with
included DIN-Rail mount and
wall mount hardware
Multiple power inputs on the
industrial 2.5G switch provide
redundant power with overload
current protection (power supply
sold separately, models: TI-M6024,
48VDC3000)
Alarm relay on the industrial 2.5G
switch is triggered by power
failure of primary and/or
redundant power
Supports larger packets, or Jumbo
Frames (up to 12KB), for
increased performance
Operating temperature range of -
40° – 75° C (-40° – 167° F) allows
for the installation of the industrial
2.5G switch in environments with
extreme hot or cold conditions
Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-32), and
vibration (EN 60068-2-6)
Complies with industrial EMS
certifications (IEC 61000-4-2)
ESD:
Contact: 6kV | Air: 8kV, (IEC
61000-4-4) EFT: Power: 2kV |
Signal: 1kV, (61000-4-5) Surge:
Power: L-G 2kV/L-L 1KV | Signal:
2kV
Grounding Point
Grounding point for high
voltage protection
Switching Capacity
60Gbps switching capacity
LED Indicator
LED Indicators on the
industrial 2.5G switch convey
port status
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|