Connect Your Computer’s USB-C Port to a DisplayPort Monitor

Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C® ports for connection to peripherals. The U444-F5N-DP4K6 connects a USB-C® or Thunderbolt™ 3 port on such a device to a DisplayPort monitor, projector or television.

Typical Applications

  • Present video from your laptop or MacBook® at a tradeshow or conference
  • Use a second monitor as your primary screen
  • Display digital signage on a DisplayPort monitor from your Chromebook or tablet
  • Play online games or watch movies on a larger screen

Display True 4K Video on a DisplayPort Monitor

This adapter cable supports USB-C DisplayPort Alternate Mode for transmitting ultra high-definition video and crystal-clear audio signals.

  • Video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz
  • 36-bit Deep Color for superior visual quality
  • HDCP 1.4 compliance for streaming 4K video without complications
  • 4:4:4 chroma subsampling for top-level gaming or using your HDTV as a PC monitor

Simplify Travel by Eliminating the Need for a Separate Adapter

With a USB-C male connector on one end and a DisplayPort female connector on the other, the U444-F5N-DP4K6 allows for a direct connection from your laptop to a monitor. It’s also bus-powered, so no external power supply is needed.

  • Compact design fits easily into your briefcase, backpack or pocket
  • Flat FPC (Flexible Printed Circuit) body rolls and bends freely for connection in tight spaces and easy installation around obstacles
  • Plug-and-play operation gets you up and running quickly

Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.