Lenovo ThinkPad X1 Carbon Gen 11 (14” Intel) Laptop with 3 Year Premier Support and 3 Year Sealed Battery Add On

Ultralight. Ultrapowerful.

  • Certified Intel® Evo™ with an Intel® Core™ Pro® CPU
  • Ultralight starting weight of just 1.12kg / 2.48lb
  • Super-responsive memory
  • Optimized thermals with dual fan & rear venting
  • 4 x 360-degree mics with AI-based noise cancellation & Dolby Voice®
  • Robust security & MIL-SPEC testing for durability
  • Includes 3 Years Lenovo Premier Support
  • And 3 Years Lenovo Sealed Battery Add On

Includes 3 Years Lenovo Premier Support and Sealed Battery Add On

3 Years Lenovo Premier Support
Lenovo Premier Support gives you direct access to experts 24x7x365 to solve hardware and software issues, quickly. No scripted troubleshooting either – you speak to real, local, Lenovo badged engineers ready to help. Get seamless, reliable IT support that works every time.

Smarter gives you a partner in IT

Join the ranks of Lenovo customers who have transformed their IT support experience with Premier Support.

Maximum uptime, minimal hassle

Minimize downtime and disruptions with our human-centric approach to IT support.

Driving digital transformation is becoming increasingly difficult. With hybrid workers requiring more support, and IT resources sucked into routine maintenance and repair tasks, there is little to no time left for innovation.

Your Premier Support Center

  • Advanced technical support 24x7x365.
  • Technical Account Managers for escalation management.
  • Comprehensive hardware and original equipment manufacturer (OEM) software support.
  • Parts prioritization & onsite labor.

3 Years Sealed Battery Add On
Obtain a single battery replacement for any covered battery that fails to meet minimum performance standards.

With Lenovo’s Sealed Battery Warranty, we’re extending the lifeline of your PC. Imagine uninterrupted productivity, hassle-free battery replacements, and fortified resilience against future battery failures.

Empower your IT for a more efficiency and sustainable future. From extending your warranty coverage to 3 years, ensuring resilience against battery failures, and enjoying significant cost savings, Sealed Battery Warranty is designed to elevate your device experience ensuring your peace of mind for the long haul.

Your ticket to continuous productivity
Experience seamless computing with Lenovo’s Sealed Battery Warranty service. We’re redefining device maintenance by offering hassle-free battery replacements through our network of certified technicians. Our Sealed Battery Warranty ensures your device remains powered up and ready for action.

Say goodbye to the stress of battery failure. The service not only guarantees a one-time replacement if your covered battery falls short of performance expectations, but also extends its coverage up to 3 years.

Takes productivity to the next level

Co-engineered with Intel®, the Lenovo ThinkPad X1 Carbon Gen 11 meets Intel® Evo™ laptop design requirements, hardware specifications, and key user experience targets for consistent responsiveness, instant wake, all-day battery life, fast charging, and intelligent video conferencing. This Evo-certified device also includes Intel® Unison™ for seamless connectivity with your Android or iOS smart phone for calling, messaging, and file and photo sharing—all done from your laptop.

Collaborating remotely never looked or sounded so good

The ThinkPad X1 Carbon Gen 11 laptop includes a highly functional and stylish Communications Bar, which houses an advanced camera. And, of course, the camera include the webcam privacy shutter. What’s more, 4 x 360-degree mics with integrated AI-based noise cancellation and Dolby Voice® deliver superb audio. With the quality of video calls this amazing, you may never want to commute to an office again.

Effortless connection with your phone

With Intel®Unison™, you can put your laptop at the center of all that you do. Wirelessly connect your phone—either Android or iOS—to your ThinkPad X1 Carbon Gen 11 laptop. Transfer files quickly and easily, even edit your photos and videos seamlessly on the big screen. Make and answer calls directly from your PC, with full access to your phone’s contact list. You can even receive notifications on your laptop, as well as messaging. No need to switch devices when you can do it all in one place.

Bumps up the coolness factor

The legendary ThinkPad keyboard is designed for ergonomics and comfort—and part of that comfort means improved airflow. The underside of the keys facilitates air intake when in use. Combined with the dual fan and rear venting, the ThinkPad X1 Carbon Gen 11 notebook delivers improved thermals. So whether you’re powering through your day, or your night, or both, the X1 will stay as cool as you are.

Vibrant visuals that suit your needs

No matter how you look at it, the ThinkPad X1 Carbon Gen 11 laptop features stunning displays that meet your workday needs.

Security that works 24/7

Biometrics provide extra protection on the ThinkPad X1 Carbon Gen 11 system—from the fingerprint reader integrated with the power button to the facial recognition software that works with the IR camera. ThinkShield, Lenovo's comprehensive suite of security solutions, is integral to all business laptops. Features like discrete Trusted Platform Module (dTPM) safeguard your critical data with encryption. Presence detection automatically locks your device when you move away.

Trusted ThinkPad quality

Lenovo uses the US Department of Defense's MIL-STD 810H standards to create a balance of reliability and durability for their ThinkPad laptops. They test against 12 standards and more than 200 quality checks to ensure they run in extreme conditions. These tests cover harsh variables like Arctic wilderness and desert dust storms, including temperature, pressure, humidity, vibration, and more.

Feel good about the planet

Lenovo takes sustainability seriously. They've committed to net-zero greenhouse gas emissions by 2050, making them the world’s first PC and smartphone maker and one of only 139 companies with a net-zero target validated by Science Based Targets initiative (SBTi). For the ThinkPad X1 Carbon Gen 11, that means low-temp soldering and 90% recycled magnesium on the C cover. They use 98% post-consumer content (PCC) recycled plastic in the speaker enclosure, 25-30% PCC recycled plastic in the battery enclosure, and 90% PCC recycled plastic in the power adapter. Packaging is entirely plastic-free.