Ultra-fast, compatible, and reliable portable USB4 NVMe SSD

  • Ultra-fast:up to 3151MB/s real-world performance 1
  • Ultra-compatible: use with USB4, Thunderbolt, and USB-C computers and devices
  • Ultra-reliable: aircraft grade aluminum offers rugged protection of your SSD while silently keeping drive cool for consistent top speed
  • Powerful choices: Build your own drive or select OWC Aura SSD powered solution
  • DIY easy: use your choice of NVMe M.2 2230, 2242, or 2280 SSD
  • Portable: bus-powered and palm-sized for convenient use anywhere
  • Complete: includes USB-C (40Gb/s) cable

The Power of DIY

Build your Express 1M2 with a brand-new drive. Retask an existing drive replaced during an upgrade. Or make it simple by choosing a pre-built proven OWC reliable solution. Whatever your decision, Express 1M2 gives you the power to make it happen.

Use Today’s and Tomorrow’s Drives

Designed to support any NVMe M.2 2230, 2242, or 2280 SSD, the Express 1M2 gives you the freedom of flexibility to use any drive today - including OWC Aura SSDs up to 8.0TB capacity - as well as being ready for tomorrow’s 16TB and future capacities without limit.

Built to Handle Demanding Needs

You’ll never have to worry about thermal throttling because form meets function with the Express 1M2. Its solid aluminum heat sink design ensures proper heat dissipation so you can depend on consistent maximum performance. Unlike a snap together toolless enclosure, Express 1M2 screws together to securely protect your drive inside its rugged enclosure. And when you need to share the Express 1M2, it can work cross-platform with Macs and PCs using OWC MacDrive software (available separately) for peace between the platforms.

 

Express 1M2 is Ideal for…

Photo and video professionals wanting an affordable yet solid editing drive that can be used both to backup and edit demanding content including 8K RAW video, 4K video in slow-motion, ProRes and other demanding codecs, and ultra-high resolution pictures both in RAW and compressed formats.

DITs looking to assemble the NVMe of their choice while also getting maximum offload speeds (faster than Thunderbolt) and thermal stability.

Prosumers/performance enthusiasts seeking an external enclosure to clone data from an internal drive at blazingly fast speeds.

Your Data’s Reliability is Our #1 Priority

Anyone can put a bunch of components in a housing and call it an enclosure or a drive. OWC is not just anyone. We’re a group of filmmakers, musicians, designers, content creators, and parents just like you wanting to capture and preserve that irreplaceable moment. Our data storage products go through countless hours of ongoing development testing and certification processes. We then subject them to extreme real-world abuses. The priority for some drives is to be a mass-produced, lowest price commodity. We do it differently because the reliability of your data and the longevity of an OWC product is priority #1.