Simplify your mobile life

  • 5 ports of connectivity
  • Display connections up to 4K resolution
  • Up to 100W pass-through power 1
  • Built-in cable storage
  • Palm-sized and ultra-portable
  • Fully compatible with all Thunderbolt 3 equipped Macs & PCs as well as iPadOS, Android, and Chrome OS devices
  • Innergize™ Enabled: custom OWC software for complete health, performance, and field upgrade management when using OWC Atlas Memory Cards with OWC Atlas Card Readers and card reader-equipped products

 

Run Your Day Anywhere

Your office is wherever your work takes you — that day. With a single cable connection, the USB-C Travel Dock puts five essential ports at your fingertips wherever you are: on-set, on location, at the studio, or lounging at a coffee shop. Add ports to your Mac, PC, iPad and iPad Pro, tablet, or phone with a built-in USB-C or Thunderbolt 3 port.

Powerful Options

When you're on the go, having power and charging options can help keep your work flowing. The USB-C Travel Dock can be used via bus power when you don't have access to a power outlet. Or use your notebook USB-C power adapter to deliver up to 100W of pass-through power and use the open port on your computer to connect another device.

 

Catch Your Inspiration

Whether it’s time-lapse photography, live events, or urban exploring, the USB-C Travel Dock helps lighten your load of adapters and dongles while expanding your connectivity options. With minimal gear, you can find inspiration anywhere, download your SD card quickly, and keep capturing the moment.

Plug and Wow

It’s important to make your work — not technical issues — the focus of your meetings. The USB-C Travel Dock features an HDMI port for easy display connections up to 4K resolution, so you can plug in and focus on delivering a memorable presentation.

Disconnect In One Click

Safely disconnect multiple drives in a single click. OWC Dock Ejector was designed by OWC hardware and software engineers to ensure all data is written before disconnection, saving time and protecting against data loss. It makes losing your hard-earned work a thing of the past.

 

Innergize Your Workflow with Highest Performance and Reliability

OWC Innergize™ is the first stage of the Capture to Completion™ ecosystem of OWC products designed to seamlessly propel professional photographers, videographers, and content creators to the highest level of workflow performance and reliability. This OWC custom-designed app is a complete health, performance, and field upgrade management tool when using OWC Atlas memory cards with OWC Atlas readers and reader equipped products.

Work with Maximum Confidence and Reliability

Health

Over time and use cycles, flash memory does wear out. Innergize verifies and reports the percentage of use life remaining. Now you can work with full confidence your OWC Atlas memory card will deliver the reliability you can trust.

Sanitize

Writes, deletes, and formatting all take their toll on memory cards. Innergize cleans and restores the flash memory performance of your OWC Atlas memory card so you can get the best results on every use.

Field Upgrade

When new cameras or firmware updates to existing cameras are introduced, they may not work properly with flash memory cards. Innergize gives OWC Atlas memory card users the ability to quickly upgrade their firmware in the field for full compatibility, additional performance enhancements, and bug fixes for optimal reliability.