The OWC Thunderbolt Hub was intended for a specific workflow. Yours.
Multiply the port potential of your Mac, PC, Chromebook, and tablet to create a connectivity platform that meets and exceeds your unique workflow needs now and beyond...
Thanks to the versatility Thunderbolt technology provides, you can enjoy direct plug & play simplicity when connecting any USB-C, Thunderbolt 3, or Thunderbolt 4 equipped display. You can also expand your display connectivity options via HDMI, DisplayPort, Mini DisplayPort (mDP), VGA, or DVI by connecting any compatible USB-C or Thunderbolt video display adapters.
The OWC Thunderbolt Hub lets you connect to a single 5K/6K/8K display, or up to two 4K displays. Enjoy more precise and vivid details in graphic-intensive CAD drawings. Take your Photoshop or Affinity Photo images up a notch. Edit large format video on one display, while previewing the raw playback on the other. Attend a video meeting on one screen while editing content on another screen. Whatever your workstation display needs, the OWC Thunderbolt Hub gives you the connectivity you need to execute your vision. 2
The latest Thunderbolt interface uses a universal USB-C connector to transfer data, output video, and charge devices through the same cable. The OWC Thunderbolt Hub’s Thunderbolt ports use that same USB-C connector to create a multi-connectivity solution for millions of existing and future Thunderbolt and USB-C computers and devices. Plus, the ports are fully USB4 future compatible.
The OWC Thunderbolt Hub is a plug and play safe solution for connecting any Mac, PC, iPad, Chromebook, Ultrabook, tablet or smartphone with a Thunderbolt 3, Thunderbolt 4, USB-C, or USB4 port to any compatible device, display, or power supply.
Surrounded by heat-dissipating anodized aluminum and capped off with a glossy black top, the OWC Thunderbolt Hub runs silently cool while elegantly complementing your desktop. Its real beauty comes into play when you’re taking a short break or are done for the day. After your computer goes into sleep mode, the OWC Thunderbolt Hub continues to power and/or charge your connected devices.
OWC Thunderbolt Hub comes with a certified 0.8M OWC Thunderbolt (USB-C) Cable. But if your workflow demands a different length to make the connection, OWC Thunderbolt (USB-C) Cables are the perfect choice.
Active workspaces expose gear to bumps, shoves, or even the random tail wag from a pet. OWC ClingOn custom cable stabilizers (sold separately) screw into the OWC Thunderbolt Hub’s housing to reduce – if not completely eliminate – cable strain on Thunderbolt and USB-C connections so you can work with confidence even in the highest traffic environments.