Ultra-light symmetrical wireless gaming mouse
The CHERRY XTRFY M68 was developed based on feedback of professional gamers. With its unique symmetrical shape and ultra-low front, it offers unparalleled control with every movement. To connect the wireless gaming mouse, simply insert the USB receiver in the USB port of your device and that's it. Thanks to its ultra-light weight, you benefit from precise and fast mouse movements without loss of control. The M68 is also available in two versions: As M68 Wireless and as M68 Pro Wireless. The latter sends up to 8 times more data than a standard 1000-Hz gaming mouse, giving you tremendous speed and extremely low click latency.
CHERRY XTRFY M68 WIRELESS & CHERRY XTRFY M68 PRO WIRELESS
The M68 is not an ordinary symmetrical gaming mouse. The unique design was developed based on feedback from professional gamers. From its shape and size to the ultra-low front with redesigned button design, the M68 is designed to give you unparalleled control with every move. In addition, it is completely wireless thanks to the interference-free, 2.4-GHz wireless technology. The ultra-light wireless gaming mouse is available in two versions: The M68 Wireless has a polling rate of 1000 Hz, whereas the M68 Pro Wireless has a polling rate of 8000 Hz. With the 8K mouse, you can react even faster and enjoy one of the lowest click latencies in the world.
The size, the curvature and the design of the buttons: every detail of the M68 has been designed based on feedback from professional gamers. The result is impressive: A symmetrical wireless gaming mouse with an ultra-low front, which allows you to move your fingers closer to the pad. This ensures excellent control and precision. Comfort grooves guarantee a better grip and accuracy. Due to its ultra-light weight (M68 Wireless: 53 g, M68 Pro Wireless: 55 g), the robust wireless mouse is ideally suited for gaming competitions
The wireless technology we use in our mice has evolved and improved over the years with the focus on performance. For this reason, our 2.4-GHz wireless technology offers you complete freedom of movement without compromising on speed and responsiveness. To connect the symmetrical gaming mouse wirelessly, simply insert the small USB dongle into the USB port of your end device and that's it. Automatic and simple plug-and-play installation of the wireless gaming mouse.
Are you ready for a full weekend of streams or LAN parties? The M68 is perfect for gamers with endurance: Once the wireless mouse is charged, the battery lasts up to 75 hours* (M68 Wireless) or up to 90 hours* (M68 Pro Wireless). And when it's time to recharge, just plug the CHERRY XTRFY EZcordĀ® flexible charging cable into the right side of the mouse and play on with no problems.
* Depends on Hz and gaming style
In the standard version, the CHERRY XTRFY M68 Wireless has a polling rate of 1000 Hz. It sends a signal to your computer 1000 times per second, so the latency is just 1 ms. The CHERRY XTRFY M68 Pro Wireless, on the other hand, can deliver 8000 Hz, transmitting up to 8 times more data than a standard 1000-Hz gaming mouse. Using the solid wireless gaming mouse in the Pro version, your cursor movements on high-refresh monitors are even more precise, and your PC can receive every click faster. Especially high-stakes competitions, a shorter response time can give you a winning edge.
A symmetrical form with ultra-low front, a strikingly strong battery and 2.4 GHz of wireless freedom: Take the lead with our M68 gaming mouse. When combined with the powerful Pixart 3395 sensor, nothing holds you back. If 1000 Hz is enough for you, grab the M68 Wireless. If you want to benefit from an even faster response time and one of the lowest click latencies, the 8K M68 Pro Wireless is the right choice. What's your choice?