Performance and Capacity Perfection for Individual to Studio Content Creators

  • Work faster: up to 1047MB/s real-world speed to easily handle video editing, audio production, and photo editing, and other bandwidth demanding needs
  • Work bigger: access, backup, and archive an enormous amount of irreplaceable footage, images, and files
  • Built for RAID: bundled with OWC SoftRAID; the fastest and most flexible RAID 0/1/4/5/1+0 (10) tool. Also supports Apple RAID and Microsoft Disk Manager.
  • Expansive: daisy-chain up to five additional ThunderBay 4 or other Thunderbolt storage devices via the second Thunderbolt port
  • Flexible: mix and match 3.5-inch or 2.5-inch HDDs and SSDs

"When it comes to making sure years of content is easily accessible in a speedy manner, the ThunderBay provides that and much more."

“I use Thunderbay for storing all the data I took over the years. I take huge risk in taking the best possible images. I do not want to loose them at any price."

 

Perfect in All, for All

Speed, capacity, and configuration flexibility in a compact desktop footprint. ThunderBay 4 is perfection for a myriad of content creators and the reason it’s been one of the best-selling RAID storage solutions for the past decade.

Handle it all from everyday file storage and backup to running multi-stream compressed 4K video. Choose a preconfigured solution to start working immediately or add your own HDDs or SSDs to a DIY kit. Configure ThunderBay 4 with OWC SoftRAID or your own RAID software to achieve your optimum level of performance and data redundancy. Add additional ThunderBay 4 or other Thunderbolt storage devices to the second Thunderbolt port and flex bigger capacity muscle. In every imaginable way, ThunderBay 4 is perfect in all, for all.

Speed to Create

Up to 1527MB/s real-world speed to easily handle video editing, audio production, and photo editing, and other bandwidth demanding needs.

Built for RAID

Bundled with OWC SoftRAID; the fastest and most flexible RAID 0/1/4/5/1+0 (10) tool. Also supports Apple RAID and Microsoft Disk Manager.

 

Capacity to Dream

Access, backup, and push your creativity beyond your dreams with up to 80TB of either HDD or SSD storage.

Powerfully Expansive

Daisy-chain up to five additional ThunderBay 4 or other Thunderbolt storage devices via the second Thunderbolt port

 

The Difference-Maker for Creators Just Like You

Whether you want to blaze through viewing a huge Lightroom catalog, import and edit massive files faster, level up your editing capabilities, or want to unleash greater audio production capabilities, ThunderBay 4 is the difference maker for:

  • Individual content creators and filmmakers
  • Audio editors, musicians, producers, music studios
  • Wedding, sports and high-volume photographers
  • Small production companies and photography studios
  • DIT setups with large data needs
  • Anyone seeking consolidation of multiple external drives

Gone is the time-consuming frustration of dealing with your content spread across multiple different external drives. Just connect ThunderBay 4’s Thunderbolt cable to your notebook to access your files faster while simultaneously charging your notebook. And with SoftRAID equipped models, you’ll work more confidently knowing the health status of your drives.

 

Mac-Ready Across the Board

ThunderBay 4 checks all the functional boxes to make you a more efficient content creator: fast data access, enormous storage capacity, centralized (and hassle-free!) file location, and it works with Macs (Intel-based plus the latest Apple Silicon M1/M2/M3 machines) and Windows PCs. What makes ThunderBay 4 the best 4 bay storage solution available is its time-proven reputation of providing peace of mind your data will be safely protected today and tomorrow. Gone is the fear of a costly slow down or — gulp — losing irreplaceable data because you didn’t select the right RAID solution

 

We Never Rest.
Our Good is Better.
Our Better is Best.

What’s most important to you in a storage solution is likely entirely different than another content creator. That why we don’t rest on our laurels and continue to make sure ThunderBay 4 doesn’t make you compromise. Merge four drives in a RAID 0 for huge performance and capacity gains over using a single external drive. Combine the capacity of three drives and use the fourth for RAID 5 data protection that keeps you working even if one of the drives fails. Or choose a DIY kit and add your own SATA SSDs for ultimate speed. With ThunderBay 4, you’re in charge of what’s good, better, or best for your needs:

The Most Powerful RAID Tool on the Planet.

SoftRAID is the world’s fastest and most flexible application to configure, maintain, and protect your RAID volumes on Mac and PC. OWC enclosures include 3 Years of SoftRAID Premium.

  • High-Performance RAID 0/1/4/5/1+0 (10) volumes
  • Predictive Health Monitoring proactively notifies of Volume and Disk issues well before failure — provided on your computer and remotely
  • Seamless Cross-Platform Sharing with support for Apple-formatted APFS and HFS+ SoftRAID volumes between Mac and Windows at no additional cost
  • 35+ Years of Experience of Pro Support to provide peace-of-mind with setup help, ongoing questions, or urgent disk issues
  • And many more unique features.
  • Learn more about SoftRAID

M1 Macs require macOS 11.3 or later. SoftRAID is licensed per computer.

The Cool Quiet Type

External drives for content production need to offer more than just speed and capacity for massive files. They also need to offer quiet and secure reliability. You’ll work confidently and free of distraction with ThunderBay 4’s unique design. Its heat dissipating aluminum housing utilizes “flow-thru” venting, a low-turbulence fan, and a drive-isolating design coupled with vibration-absorbing feet that reduces sonic resonance. And you’ll always keep your data safe and secure with the locking faceplate and backside security slot.

 

 

OWC Thunderbolt Cable Included

OWC Thunderbolt Pro Dock comes with a certified 0.7M OWC Thunderbolt Cable. But if your workflow demands a different length to make the connection, OWC Thunderbolt (USB-C) Cables are the perfect choice.

Stabilize Thunderbolt and USB-C Cables

Active workspaces expose gear to bumps, shoves, or even the random tail wag from a pet. OWC ClingOn custom cable stabilizers (sold separately) screw into the OWC Dock or OWC Drive housing to reduce – if not completely eliminate – cable strain on Thunderbolt and USB-C connections so you can work with confidence even in the highest traffic environments.