The Ultimate Bus-Powered Portable Multi-Adapter

  • See more: connect up to two 4K displays via two HDMI 2.0 ports 1
  • Effortless streaming: HDCP 2.2 compatible for 4K UHD content
  • Superior audio: supports HDMI precision multi-channel audio (LCPM, DTS, and Dolby Digital)
  • Fast networking: Gigabit Ethernet with PXE Boot and Wake-on-LAN support
  • Expand your possibilities: connect a portable drive, flash drive, or card reader via one USB 3 (5Gb/s) port 2
  • Power your devices: charge small mobile devices and most smartphones via USB 3 (5Gb/s) port 3
  • Add input options: connect a keyboard or mouse via USB 2 port
  • No power adapter needed: bus-powered and portable
  • Easy travel: integrated 7.2-inch Thunderbolt 3 cable
  • Thunderbolt certified: for Mac and Windows

See the Big Picture

Two HDMI 2.0 ports for up to two 4K displays 1

Fast File Transfer

Connect a portable drive, flash drive, or card reader via one USB 3 (5Gb/s) port 2

Bye-bye Patchy Wi-Fi

Gigabit Ethernet port for better streaming, sharing, and surfing

Travel Well

Compact, lightweight – no AC adapter needed

Sounds So Good

Supports HDMI precision multi-channel audio such as LCPM, DTS, and Dolby Digital

Stay Charged

Charge small mobile devices and most smartphones via USB 3 (5Gb/s) port 3

Bring Your Gear

One USB 3 (5Gb/s) and one USB 2 port for a drive, card reader, mouse, and device charging

See What You’ve Been Missing

The OWC Thunderbolt mini Dock effectively uses your computer’s Thunderbolt 3 bandwidth potential (up to 40Gb/s) to support up to two 4K @ 60Hz displays 1 without any performance impact. Transform your notebook’s single display into a three-screen multiplex and increase your productivity with extended or mirrored modes. Experience, crystal-clear vibrant 4K video and high-fidelity audio in gaming and uncompressed video streaming in high action sports and movies.

Connections Are the Key to Success

Through its USB 3 (5Gb/s) and USB 2 ports, the OWC Thunderbolt mini Dock opens up a world of convenience and functionality wherever you work. Control your workspace with the ease of a full-sized keyboard or mouse. Back up work to an external drive. Import files from a flash drive, card reader, or optical drive. Send files to a printer. Charge up small mobile devices. With extra connections, it’s easy to keep up with your potential.

Stream, Share, and Connect Faster, More Reliably

Truly a must have for mobile professionals, the OWC Thunderbolt mini Dock offers a Gigabit Ethernet port for a faster, more reliable internet connection. Enjoy a speedy server connection, uninterrupted downloads, and reliable file transfers, while saying goodbye to the productivity-stalling doom of patchy Wi-Fi.

Be at Your Best Anywhere

Even with its huge workflow benefits, the OWC Thunderbolt mini Dock is small enough to fit discreetly on your desktop or inside a gear bag for mobile use. The lightweight, bus-powered aluminum housing and its 7.2-inch tethered Thunderbolt 3 cable eliminate the typical dock’s separate connection cable and power adapter. Nothing to lose or forget, no agonizing over which device to disconnect from your port-limited machine, no extra bulk...the OWC Thunderbolt mini Dock truly lets you work at your best anywhere.

Disconnect In One Click

Safely disconnect multiple drives in a single click. OWC Dock Ejector was designed by OWC hardware and software engineers to ensure all data is written before disconnection, saving time and protecting against data loss. It makes losing your hard-earned work a thing of the past.