Thunderbolt 40Gb/s NVMe RAID storage and seven port docking solution for DITs, professional filmmakers, and post-production firms

  • Ultra-fast: NVMe SSDs and Thunderbolt combine to deliver up to 2381MB/s real world speeds
  • Connect faster to your NAS: Transfer files up to 2.5x faster than standard Ethernet
  • RAID 5 speed and protection: Advanced SoftRAID options (RAID 0, 1, 4, 5, 10, JBOD)
  • Easy camera backups: frontside SD 4.0 UHS-II card reader
  • Versatile: two Thunderbolt ports so you can daisy chain up to five additional Thunderbolt devices
  • A hub of options: (2) USB 3.2 (10Gb/s) Type-A ports
  • See work in progress: HDMI 2.1 for adding up to an 8K monitor
  • Innergize™ Enabled: custom OWC software for complete health, performance, and field upgrade management when using OWC Atlas Memory Cards with OWC Atlas Card Readers and card reader-equipped products
  • Dante compatible: easy Plug and Play - no software needed - into networks designed for bit perfect audio with super low latency and sample accurate synchronization

 

Ultra-Performance and Convenience for Production Workflows

While our base model Gemini is great for everyday content creators, you are worlds beyond ordinary. Your workflow is at the extreme edge of resolutions, codecs, and framerates. We understand your need to push into an ‘other world’ of capability, and pros like you are the reason we created the Gemini Ultra.

Powered by up to six NVMe SSDs, you’ll have the horsepower to handle the most demanding photography, video, and editing tasks you face. Edit ultra-high resolution files on the fly, ingest several media cards in parallel and render dailies without a hitch, and rip through 8K footage with up to 2381MB/s real world speed. 1

Beyond performance, with Gemini Ultra’s seven connectivity ports, you will experience an incredible level of versatility. Use your favorite accessories and charge small mobile devices via two USB ports. Daisy chains up to five Thunderbolt devices so that you can create additional backups. Offload media cards faster and easier with the frontside UHS-II slot or external card readers via Thunderbolt or USB-C. Transfer files and work up to 2.5x faster over wired networks and enjoy increased productivity when working with NAS devices with 2.5Gb/s Ethernet. Add an external monitor with up to 8K resolution via HDMI.

Put Ultra X2 to Work

Make your dream of becoming an editing powerhouse a reality by utilizing the performance of NVMe SSDs. With dual drives preset in SoftRAID RAID 0, you’ll have 1446MB/s 3 of bandwidth to handle demanding media workflows such as 8K video and 6K multicam sequences using advanced 10 bit and 12 bit codecs, high framerate footage, and ultra-high resolution RAW pictures. Plus, you’ll have all the advanced drive health monitoring benefits of SoftRAID so you can work worry-free. You can also use SoftRAID to change to RAID 1 data protection with speeds up to 721MB/s.

Put Ultra X6 to Work

Level up to the ultimate production grade workflow storage and docking convenience solution on the market. This dual drive model adds higher capacity and RAID configuration possibilities – like RAID 0 for speed or RAID 5 for data protection – to empower you with advanced performance. And SoftRAID is there helping you manage it all easily.

 

Reclaim Your Desktop

With multi-drive media dumps, controllers, A/V outputs, and a mess of device cables, it can be hard enough to find space for your notebook let alone room to work. Cure your clutter woes by reclaiming your workspace with Gemini Ultra’s centralized design. The latest technology advances in storage, ethernet speed, connection speeds, and display support deliver the professional results your work demands while neatly consolidating all your devices.

 

Innergize Your Workflow with Highest Performance and Reliability

OWC Innergize™ is the first stage of the Capture to Completion™ ecosystem of OWC products designed to seamlessly propel professional photographers, videographers, and content creators to the highest level of workflow performance and reliability. This OWC custom-designed app is a complete health, performance, and field upgrade management tool when using OWC Atlas memory cards with OWC Atlas readers and reader equipped products.

Work with Maximum Confidence and Reliability

Health

Over time and use cycles, flash memory does wear out. Innergize verifies and reports the percentage of use life remaining. Now you can work with full confidence your OWC flash memory product will deliver the reliability you can trust.

Sanitize

Writes, deletes, and formatting all take their toll on memory cards. Innergize cleans and restores the flash memory performance of OWC memory cards so you can get the best results on every use.

Field Upgrade

When new cameras or firmware updates to existing cameras are introduced, they may not work properly with flash memory cards and drives. Innergize gives OWC memory card users the ability to quickly upgrade their firmware in the field for full compatibility, additional performance enhancements, and bug fixes for optimal reliability.

The Most Powerful RAID Tool on the Planet.

SoftRAID is the world’s fastest and most flexible application to configure, maintain, and protect your RAID volumes on Mac and PC. OWC enclosures include 3 Years of SoftRAID Premium.

  • High-Performance RAID 0/1/4/5/1+0 (10) volumes
  • Predictive Health Monitoring proactively notifies of Volume and Disk issues well before failure — provided on your computer and remotely
  • Seamless Cross-Platform Sharing with support for Apple-formatted APFS and HFS+ SoftRAID volumes between Mac and Windows at no additional cost
  • 35+ Years of Experience of Pro Support to provide peace-of-mind with setup help, ongoing questions, or urgent disk issues
  • And many more unique features.
  • Learn more about SoftRAID

M1 Macs require macOS 11.3 or later. SoftRAID is licensed per computer.

Disconnect in One Click

Safely disconnect multiple drives in a single click. OWC Dock Ejector was designed by OWC hardware and software engineers to ensure all data is written before disconnection, saving time and protecting against data loss. It makes losing your hard-earned work a thing of the past.

Stabilize Thunderbolt and USB-C Cables

Active workspaces expose gear to bumps, shoves, or even the random tail wag from a pet. OWC ClingOn custom cable stabilizers (sold separately) screw into the OWC Dock or OWC Drive housing to reduce – if not completely eliminate – cable strain on Thunderbolt and USB-C connections so you can work with confidence even in the highest traffic environments.

OWC Thunderbolt Cable Included

OWC Gemini comes with a certified 0.7M OWC Thunderbolt Cable. But if your workflow demands a different length to make the connection, OWC Thunderbolt (USB-C) Cables are the perfect choice.