Enterprise Grade Quad-Core Intel Atom CPU and DDR4 RAM |
|
Virtual Storage |
Enterprise Backup |
Equipped with the new Quad-Core Intel Atom C3538 that is clocked at 2.1GHz and combined with more than 8GB of DDR4 RAM makes for an ultra-fast, ultra-smooth file sharing experience for your office.
The Lockerstor 4RD contains four Ethernet ports. Two are Gigabit and two are 2.5-Gigabit Ethernet. Combine the two 2.5-Gigabit Ethernet ports to increase performance and redundancy. Link aggregation increases performance to up to 5 gbps while also ensuring zero downtime in the event of one port going offline.
The Lockerstor 4RD has complete backup and safety mechanisms by including dual backup power supplies for safety while including four Ethernet ports for additional performance and redundancy. Two Gigabit and two 2.5-Gigabit Ethernet ports adorn the rear of the NAS, ensuring that everyone can access their files quickly and efficiently.
Using a NAS has never been easier. ADM's fresh and vibrant user interface features intuitive and familiar modern OS controls. With ASUSTOR NAS you'll never have to worry about a steep learning curve.
ADM 3.0 provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations. Even if users with mobile devices are under local network or multi-router environments, all they need to do is upgrade their apps to the latest version supporting ADM 3.0 and they will be able to easily connect to their NAS to access their data from anywhere and at any time. For computer users, they only need to install the new ASUSTOR EasyConnect (AEC) utility to utilize the Internet Passthrough function and conveniently connect to their NAS at home.
Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.
ASUSTOR devices provide a variety of backup options and are connected to a variety of public cloud storage services including Amazon S3, Dropbox, Google Drive, OneDrive, Box.net, HiDrive, Ralus, WonderBox, xCloud and CrashPlan.
You can also use FTP Explorer, USB external hard drive enclosures, external hard drives and local backup to ensure proper backup for your data. No matter if you are using Windows, Mac or Linux, ASUSTOR provides the proper tools for your backup needs
The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, Mac OS X or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.
Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.
Ut vitae mi luctus dui tincidunt eleifend. Vivamus efficitur, justo ac faucibus porttitor, ex odio pulvinar felis.