Intel Xeon Quad-Core CPU

Powerful Hardware and Top flight performance

360° Backup solution and enterprise virtualization application


Sed bibendum ullamcorper
Nunc ac purus vel purus sodales feugiat. Donec aliquet et orci vel tincidunt. Cras sit amet facilisis risus, ut interdum libero.


Server-grade ECC memory

ECC memory is memory usually used in servers for detection and correction of the most common kinds of data corruption. This can help prevent data loss due to electromagnetic interference or crashes, making the NAS the Lockerstor 12R pro our most stable NAS ever.

High efficient and energy saving

The Lockerstor 12R Pro and 16R Pro are equipped with server–grade redundant 80 PLUS Platinum PSUs. The efficient power supplies installed ensure stability when running your NAS for various apps like virtualization.

Enterprise Backup

The Lockerstor 12R Pro(2U) features comprehensive backup solutions. The built-in redundant power supply and 4 Gigabit Ethernet ports effectively increase reliability, data integrity and execution speeds. The Ethernet ports and power supply all feature failover capabilities (when one fails, the other can continue to operate) in order to ensure for continuous data availability.

Product feature

Snapshot Center

Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

Effortless Connections to Your NAS

ADM 3.0 provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations.

Wake Up From Anywhere

The Lockerstor 8 and 10 feature Wake on WAN technology. No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.

Protected From Ransomware

The Lockerstor comes with the most up-to-date version of ADM to help protect against ransomware attacks. Snapshot Center and Btrfs provide the ability to efficiently create snapshots to protect and easily restore lost data. Other security features found on the Lockerstor are the ability to create one or more replacement administrator accounts, a firewall by ADM Defender that features blacklists and whitelists, the ability to change default ports, disable SSH and Terminal to prevent remote attacks. MyArchive cold storage hard drive security can also be increased by implementing AES 256bit encryption.The AiDownload mobile App allows you to use your mobile device to search, add and manage your download tasks while on the go. BitTorrent downloads have never been this convenient.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, Mac OS X or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Enterprise Versatility

ASUSTOR NAS offers rich variety of services for business users. For the efficiencies of one NAS you can create a multifunctional server that is worth much more.

Comprehensive Backup Solutions

ASUSTOR’s comprehensive backup solution provides more than twelve backup options, including, but not limited to Amazon S3, Dropbox, Google Drive, and Onedrive. ASUSTOR Backup Plan for Windows as well as Time Machine for macOS provide easy backups for desktop and laptops while MyArchive removable hard drives provide long term storage. Btrfs is now supported and with Snapshot Center, can take snapshots of your information in the event of unintentional modification. Restore previous versions easily with Snapshot Center.