Live Broadcasting of Games |
Intel Gemini Lake Celeron J4005 dual core CPU |
Two 2.5 GbE ports with up to 5 Gbps under Link Aggregation |
The AS5202T utilizes the Intel Gemini Lake Celeron J4005 dual core CPU and is 30% faster than Apollo lake. The Celeron J4005 also doubles the on-chip cache to 4MB, making the AS5202T one of our fastest NAS devices ever.
The AS5202T comes with two Gigabytes of DDR4 RAM and can be upgraded up to 8GB. DDR4 RAM provides up to 30% greater performance than DDR3 while also lowering energy requirements by 40%.
The AS5202T provides two 2.5-Gigabit Ethernet ports. Enable up to 150% faster performance than Gigabit Ethernet with compatible hardware and up to 5 Gbps using Link Aggregation.*
*Link Aggregation only supported with compatible hardware. Please check beforehand and verify that Link Aggregation is supported on your equipment.
Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.
Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.
ADM 3.0 provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations.
Take a look at the all new gaming-inspired elements brought to ADM.
Using a NAS has never been easier. ADM's fresh and vibrant user interface features intuitive and familiar modern OS controls. With ASUSTOR NAS you'll never have to worry about a steep learning curve.
Spending a lot of time fiddling with torrents, trackers and BitTorrent clients? Download Center provides a one stop solution that simplifies the entire download process. Powerful features allow you to easily search for and download the files that you need in the blink of an eye.
The AiDownload mobile App allows you to use your mobile device to search, add and manage your download tasks while on the go. BitTorrent downloads have never been this convenient.
The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, Mac OS X or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.
ASUSTOR NAS devices offer live stream records in up to 4K HDR to be saved directly onto a NAS without affecting game performance. For gamers without large hard drive capacities, LAN parties and internet cafés, ADM offers iSCSI to store less demanding titles to play across multiple devices simultaneously.
The Nimbustor features HDMI 2.0a with 10bit 4K hardware decoding, HEVC decoding and VP9 10bit Profile2 decoding for a smoother experience and lower CPU usage. Use Plex Pass or a third-party player to play 4K HDR videos.