Intel Xeon Quad-Core CPU

Powerful Hardware and Top flight performance

Combine Multiple Business Cloud Services

10-Gigabit and Triple 2.5-Gigabit ports


Intel Xeon Quad-Core CPU

The Lockerstor 10 Pro features a powerful Intel 9th generation Xeon with four cores. Not only is the Xeon extremely fast in both read and write speeds, but also lends incredible performance to virtual machines and Docker apps.

10-Gigabit and Triple 2.5-Gigabit ports. Extreme speeds.

The all new Lockerstor 10 Pro NAS feature a powerful Aquantia 10-Gigabit Ethernet port as well as triple Aquantia 2.5-Gigabit Ethernet ports. With a managed switch that supports multiple speeds, take advantage of up to 10 Gbps of speed on the 10-Gigabit port or up to 7.5 Gbps on all 2.5-Gigabit ports.

SSD Speeds for Hard Drive Prices - SSD Caching

SSD caching on the Lockerstor 10 Pro brings performance of hard drives, even if only using a few hard drives can increase performance to SSD-like speeds.

Product feature

Snapshot Center

Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.

Thumbscrews for easy M.2 SSD installation

  • Regular screws are difficult to handle.
  • Thumbscrews are easier to manipulate
  • Two M.2 2280, 2260 or 2242 slots supporting NVMe and AHCI SSDs

Server-grade ECC memory

ECC memory is memory usually used in servers for detection and correction of the most common kinds of data corruption. This can help prevent data loss due to electromagnetic interference or crashes, making the NAS the Lockerstor 10 Pro our most stable NAS ever.

Wake Up From Anywhere

The Lockerstor 10 Pro feature Wake on WAN technology. No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.

Protected From Ransomware

The Lockerstor 10 Pro comes with the most up-to-date version of ADM to help protect against ransomware attacks. With Snapshot Center and Btrfs providing efficient snapshots to easily restore lost data. Other security features found on the Lockerstor are the ability to create one or more replacement administrator accounts, a firewall by ADM Defender that features black and white lists and the ability to change default ports, disable SSH and Terminal to prevent remote attacks. MyArchive cold storage hard drive security can also be increased by implementing AES 256bit encryption.The AiDownload mobile App allows you to use your mobile device to search, add and manage your download tasks while on the go. BitTorrent downloads have never been this convenient.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, Mac OS X or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Enterprise Versatility

ASUSTOR NAS offers rich variety of services for business users. For the efficiencies of one NAS you can create a multifunctional server that is worth much more.

Comprehensive Backup Solutions

ASUSTOR’s comprehensive backup solution provides more than twelve backup options, including, but not limited to Amazon S3, Dropbox, Google Drive, and Onedrive. ASUSTOR Backup Plan for Windows as well as Time Machine for macOS provide easy backups for desktop and laptops while MyArchive removable hard drives provide long term storage. Btrfs is now supported and with Snapshot Center, can take snapshots of your information in the event of unintentional modification. Restore previous versions easily with Snapshot Center.