Smallest Enterprise Intel 10-Gigabit NAS. |
SSD Caching |
Wake Up From Anywhere |
The all new Lockerstor series of NAS feature dual Intel 10-Gigabit Ethernet ports as well as dual Realtek 2.5-Gigabit Ethernet ports. With a managed switch that supports multiple speeds, take advantage of up to 20 gbps of speed with both 10-Gigabit ports or up to 5 gbps on both 2.5-Gigabit ports.
The recently updated ADM features an updated Linux Kernel and additional performance enhancements. The Lockerstor series introduce M.2 PCIe NVMe SSD caching increasing performance. 1. Lockerstor NVMe SSD caching increases performance by up to 60%. 2. Lockerstor NVMe SSD caching is faster than if all bays were filled with SATA SSDs while remaining cheaper.
The AS6510T is a cost-effective large capacity NAS designed for enterprise environments. The AS6510T supports online capacity expansion, allowing for the flexible purchase of enterprise storage equipment. When your budget and storage requirements are smaller, you can purchase a smaller number of hard disks. Additional disks can be purchased as your storage requirements grow.
Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.
Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.
ADM 3.0 provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations.
The Lockerstor 8 and 10 feature Wake on WAN technology. No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.
Spending a lot of time fiddling with torrents, trackers and BitTorrent clients? Download Center provides a one stop solution that simplifies the entire download process. Powerful features allow you to easily search for and download the files that you need in the blink of an eye.
The AiDownload mobile App allows you to use your mobile device to search, add and manage your download tasks while on the go. BitTorrent downloads have never been this convenient.
The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, Mac OS X or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.
ASUSTOR NAS offers rich variety of services for business users. For the efficiencies of one NAS you can create a multifunctional server that is worth much more.
ASUSTOR’s comprehensive backup solution provides more than twelve backup options, including, but not limited to Amazon S3, Dropbox, Google Drive, and Onedrive. ASUSTOR Backup Plan for Windows as well as Time Machine for macOS provide easy backups for desktop and laptops while MyArchive removable hard drives provide long term storage. Btrfs is now supported and with Snapshot Center, can take snapshots of your information in the event of unintentional modification. Restore previous versions easily with Snapshot Center.