Media Mode |
|
2.5-Gigabit Ethernet – Double Speed |
The Drivestor 2 Pro and Drivestor 4 Pro are equipped with a Realtek RTD 1296 1.4GHz Quad-Core 64-bit CPU. Transcode, stream and play multimedia in 4K, transfer files and easily multitask with the Drivestor Pro series. The Drivestor 4 Pro handles multitasking with ease by utilizing its 2 GB of DDR4 memory ensuring that virtually any task on an ASUSTOR NAS is work smoothly.
The Drivestor 4 Pro, despite being extremely affordable contains 2.5-Gigabit Ethernet and more than doubles the performance of comparable Gigabit-class devices.
The all-new Rose Gold Logo is elegant and distinct, enabling easy distinction between ASUSTOR NAS models.
The Drivestor 2 Pro and 4 Pro come with 2 GB of memory. Media Mode is a new feature that efficiently reserves 512 MB of RAM for multimedia tasks as a variety of tasks require large amounts of RAM. With dedicated RAM for multimedia, video playback remains smooth and is not interrupted by other tasks.
Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.
ASUSTOR provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations.
Using a NAS has never been easier. ADM's fresh and vibrant user interface features intuitive and familiar modern OS controls. With ASUSTOR NAS you'll never have to worry about a steep learning curve.
ASUSTOR NAS devices provide seamless cross-platform file sharing, allowing you to easily connect to your NAS device no
matter if you are using Windows, Mac OS, or Unix-like operating systems.
No matter if it is a personal blog, company website, or e-commerce website, ASUSTOR NAS's Web Server function lets you host your very own website right on the NAS. Furthermore, you can use App Central to download Apps for content management, database management, bulletin board systems and more, allowing you to easily set up all different types of websites in just minutes.
AS33 series devices provide a variety of backup options and are connected to a variety of public cloud storage services including Amazon S3, Dropbox, Google Drive, OneDrive, Box.net, HiDrive, Ralus, WonderBox, xCloud and CrashPlan.
You can also use FTP Explorer, USB external hard drive enclosures, external hard drives and local backup to ensure proper backup for your data. No matter if you are using Windows, Mac or Linux, ASUSTOR provides the proper tools for your backup needs