Quad-Core Intel Celeron CPU

Four M.2 Slots

Two 2.5 GbE


Efficient and Fast

The 10 nm Quad-Core Intel Celeron N5105 processor brings speeds of up to 2.9 GHz. Performance is up to 31% higher than the previous generation, ensuring maximum speed for your workflow in an efficient package.

Four M.2 Slots

The AS54 series is equipped with four M.2 slots for NVMe SSDs to accelerate tasks that require high random IO performance to save unbelievable amounts of time in applications that can take advantage of SSDs, such as content creation. Each M.2 slot for NVMe SSDs is tool-free for easier installation while the cooling vents ensure SSDs run at optimum performance.

2.5 + 2.5 = Extreme Speeds

With 2.5GbE ubiquitous on enthusiast motherboards and available as an affordable USB adapter, the ubiquity of 2.5GbE makes all transfers fast. Break barriers even further by combining the dual 2.5-Gigabit Ethernet ports in SMB Multichannel to enjoy speeds exceeding 2.5 Gbps.

ASUSTOR Live

Your own streaming center. Stream your from a phone or tablet as well as a computer to multiple streaming platforms, Including, but not limited to Twitch, YouTube, Facebook, Instagram, Restream or RTMP compatible platforms. Recordings can be safely saved to your NAS for future use.

Effortless Connections to Your NAS

ADM 4.2 provides easy connections by supporting a new Internet Passthrough function that helps users to simplify previously complex router configurations.

Snapshot Center

Snapshot Center is a new feature for ASUSTOR NAS devices to utilize Btrfs and iSCSI volumes to take snapshots of the information inside a NAS. Snapshot Center supports up to 256 snapshots of a volume and can be done every five minutes, creating a backup that can be restored easily if data is damaged or lost.

PC-less Software Installation

Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.

All New Gaming-Inspired Theme for ADM

All new gaming-inspired elements brought to ADM.

Adobe and ASUSTOR – A Winning Combination

Local Adobe Creative Cloud folders can be synchronized and backed up to and from your NAS. Take advantage of snapshots to increase protection of your data.

Cross-Platform Multi-User Access

The ASUSTOR NAS provides seamless cross-platform and multi-user access, allowing you to easily connect to your NAS from Windows, macOS or Unix-like operating systems no matter if you are using a PC, notebook, tablet or smartphone.

Wake Up From Anywhere

The AS54 Series feature Wake on WAN technology. No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.

Overwhelming 4K HDR Experience

The AS5402T features HDMI 2.0b with 10bit 4K hardware decoding, HEVC decoding and VP9 10bit Profile2 decoding for a smoother experience and lower CPU usage. Use Plex Pass or a third-party player to play 4K HDR videos.