Ingest and edit live on a hyper-fast U.2 SSD or use the drive as a swappable transport for fast lab processing while being able to edit and store entire projects on the ultra-capacity HDD RAID 5 array. Plus, enjoy docking convenience and expand your capabilities by selecting a recommended PCIe card or add your own.
At the heart of the ThunderBay Flex 8 capabilities are two cutting-edge technology standards: NVMe and PCIe. Non-Volatile Memory Express (NVMe) optimizes the performance of modern flash technology over the Peripheral Component Interconnect Express (PCIe) standard. It enables significantly faster SSD performance with a more direct and optimized path to a computer’s processor.Tying both of these technologies together is the Thunderbolt 3 interface which uses the PCIe bus. This interface offers the fastest data transfers possible on a single cable between computers and peripherals like storage solutions, docks, and expansion devices while also supplying 85W of power to keep your laptop ready to go at a moment’s notice.
A virtual buffet of productivity-enhancing possibilities awaits you with the docking connections built into ThunderBay Flex 8. Power your notebook with up to 85W power delivery while capturing multi-stream hi-res footage at full frame rate. Connect audio and video mixers, digital camera, keyboards, and other peripherals and charge mobile devices via one USB-C and two USB-A 10Gb/s ports. Ingest and work with 4/8K RAW video and RAW photo files immediately at speeds up to 985MB/s with frontside SD 4.0 and CFexpress card readers. Add more viewing space with up to an 8K monitor via the DisplayPort 1.4 interface. And if all that’s not enough to satisfy your project needs, daisy-chain up to five additional Thunderbolt 3 devices!
SoftRAID is the world’s fastest and most flexible application to configure, maintain, and protect your RAID volumes on Mac and PC. OWC enclosures include 3 Years of SoftRAID Premium.
SoftRAID works with macOS 10.14+, Windows 10+, and Windows Server 2019/2022. M1 Macs require macOS 11.3 or later. SoftRAID is licensed per computer.
FLEX On-Set+ OWC Interchange System Carrier Tray with SSD+ OWC ThunderBay Flex 8Protects U.2 SSD drive connectors from install/ removal wear to improve drive longevity and extend your drive ROI.
Transit to Post+ OWC Interchange System Carrier Tray with SSD+ Small and economical. Ship only what you need.Lightweight protective carrier safeguards data while lowering shipping costs vs shipping the entire enclosure.
Post-Production Lab+ OWC Interchange System Carrier Tray with SSD+ OWC Helios 3S (sold separately)+ OWC Interchange System (sold separately)Desktop U.2 NVMe SSD swappable storage for fast processing of footage.
OWC Innergize™ is the first stage of the Capture to Completion™ ecosystem of OWC products designed to seamlessly propel professional photographers, videographers, and content creators to the highest level of workflow performance and reliability. This OWC custom-designed app is a complete health, performance, and field upgrade management tool when using OWC Atlas memory cards with OWC Atlas readers and reader-equipped products.
Innergize is free to use with OWC Atlas memory cards, card readers, and card reader-equipped products. Download for OWC Innergize for Mac or OWC Innergize for Windows.