The Lockerstor Gen3 series is ASUSTOR’s fastest NAS ever! The combination of AMD’s Ryzen Embedded SoC, M.2 SSDs using PCIe 4.0, USB4, and dual 10GbE to ensure everything you want to do with your NAS is nothing short of extremely fast. With four M.2 slots for NVMe SSDs and up to ten bays for HDDs, the Lockerstor Gen3 series ensure that you get the best of both speed and capacity.
ECC memory is memory usually used in servers for detection and correction of the most common kinds of data corruption. This can help prevent data loss due to electromagnetic interference or crashes, making the NAS the Lockerstor 16R pro our most stable NAS ever.
The Lockerstor Gen3 is equipped with two high-speed USB4 ports, offering ultra-fast speeds of up to 40 Gbps. The USB4 ports are compatible with Thunderbolt 3/4 devices, allowing you to transfer, store, archive, and back up faster than ever.
When connecting two ASUSTOR NAS units using the USB4 ports, fast data transfers, synchronizations, and backups can be achieved without using the network ports. Paired with features like DataSync Center and SMB Backup, this can help significantly reduce back up time.
Mobile installation with AiMaster takes only 3 steps! Finding your NAS, system initialization and installation, power management, ADM firmware updates, system information and more are all available from the convenience of your mobile device at any time.
The ASUSTOR NAS comes with the ADM operating system which is compatible with a large variety of network protocols*. No matter if you are using Windows, macOS or Unix-like operating systems you will be still be able to easily access and share data on the NAS. No matter if you are using a PC, notebook, tablet or smartphone your data is always within reach.
No specialized equipment or settings are needed to wake the NAS. Simply use ASUSTOR’s wide variety of mobile apps, including but not limited to AiMaster, AiMusic, AiVideos and AiData to turn the NAS on or off remotely. Wake on WAN helps protect data by keeping the NAS powered off when not in use; thereby helping to prevent attacks, protects data integrity by remaining powered off during power failures and Wake on WAN also saves electricity, making for an even more efficient NAS.
Uses latches instead of screws for easier installation.
Edit videos directly on your NAS with Adobe Premiere or Final Cut Pro. Both applications, as well as the full suite of Adobe software are supported on an ASUSTOR NAS ensuring that the SSD on your laptop is no longer a constraint.
Turning your NAS into a computer with 24/7 availability and tremendous energy efficiency is no longer just a dream. You will be able to use VirtualBox to install different types of operating systems to your NAS, creating virtual machines. After creating a virtual machine, your NAS can become your company’s backup computer, allowing IT staff maximize resources and achieve optimal effectiveness.
Local Adobe Creative Cloud folders can be synchronized and backed up to and from your NAS. Take advantage of snapshots to increase protection of your data.
ASUSTOR NAS offers rich variety of services for business users. For the price of one NAS you can create a multifunctional server that is worth much more.