Ingest and edit live on a hyper-fast U.2 SSD or use the drive as a swappable transport for fast lab processing while being able to edit and store entire projects on the ultra-capacity HDD RAID 5 array. Plus, enjoy docking convenience and expand your capabilities by selecting a recommended PCIe card or add your own.
Whether you call it a workflow workhorse, a productivity platform, or a configurable command center, one description of the ThunderBay Flex 8 says it best. It is a groundbreaking workflow solution for digital imaging, VFX, video production, and video editing professionals from the world’s leading Thunderbolt accessory manufacturer.ThunderBay Flex 8 offers eight drive bays that support a mix of SATA/SAS
1
and U.2/M.2
2
NVMe drives for virtually limitless storage capacity. Next, there’s a plethora of ports including two Thunderbolt 3
3
, one USB-C, and two USB-A for device docking and charging.See your work in greater detail by adding up to an 8K display
4
via a built-in DisplayPort 1.4 connection. Ingest hi-res images and video via front-side SD 4.0 and CFexpress card readers. And when you want to expand your desktop capabilities, there’s a PCIe slot waiting for your specific project needs.ThunderBay Flex 8 is the one Thunderbolt 3 desktop device that rules them all. With an irresistible economy of scale, this consolidated solution is ideal for anyone waiting for the right moment to invest in Thunderbolt technology.
Right out of the packaging, the first bay is configured with a U.2 NVMe SSD while the remaining seven bays are configured with high-performance enterprise-class 3.5-inch HDDs. With real-world read/write speeds of 2750MB/s that saturates the Thunderbolt 3 speed threshold, you’re ready to handle 4K/8K and even Phantom high-speed files.
Done with the drives but need the docking connectivity?Eject the ThunderBay Flex 8 drives and any external drives in a single click with the free OWC Dock Ejector app. It ensures all data has been written before any drive is unmounted to protect against data loss. It will even warn you from accidentally ejecting an in-use drive.
By removing the enclosure’s side panel, you can expand your capabilities by installing a half-length, full-height, single-width expansion card in the PCIe x16 connector/x4 lanes slot. Add a 4K video capture card for direct ingest of multi-stream high-res footage. Record high-quality tracks with an audio card and then edit and archive tracks.Create a powerful file server with a high-speed networking card. By replacing the built-in SATA drive controller with a SATA or SAS RAID card, you can turn ThunderBay Flex 8 into a hardware RAID storage solution while keeping a PCIe slot open for other cards.
SoftRAID is the world’s fastest and most flexible application to configure, maintain, and protect your RAID volumes on Mac and PC. OWC enclosures include 3 Years of SoftRAID Premium.
SoftRAID works with macOS 10.14+, Windows 10+, and Windows Server 2019/2022. M1 Macs require macOS 11.3 or later. SoftRAID is licensed per computer.
Sending a drive from set to post-production typically entails tedious and time-consuming drive enclosure disassembly to access the storage drive or costly shipping of the entire enclosure to the post lab. But ThunderBay Flex 8 offers yet another option.By installing an OWC U.2 NVMe Interchange System carrier tray (sold separately) with a built-in U.2 connector into a ThunderBay Flex 8 drive tray, you can protect the U.2 SSD drive’s connector from repeated install/removal wear for improved drive longevity and investment. When done with your shoot, just ship the lightweight protective carrier and drive to the lab where the carrier can be installed into an OWC Helios 3S equipped with the OWC Interchange System. It’s a complete solution to safeguard your data while lowering shipping costs.
FLEX On-Set+ OWC Interchange System Carrier Tray with SSD+ OWC ThunderBay Flex 8Protects U.2 SSD drive connectors from install/ removal wear to improve drive longevity and extend your drive ROI.
Transit to Post+ OWC Interchange System Carrier Tray with SSD+ Small and economical. Ship only what you need.Lightweight protective carrier safeguards data while lowering shipping costs vs shipping the entire enclosure.
Post-Production Lab+ OWC Interchange System Carrier Tray with SSD+ OWC Helios 3S (sold separately)+ OWC Interchange System (sold separately)Desktop U.2 NVMe SSD swappable storage for fast processing of footage.
OWC Innergize™ is the first stage of the Capture to Completion™ ecosystem of OWC products designed to seamlessly propel professional photographers, videographers, and content creators to the highest level of workflow performance and reliability. This OWC custom-designed app is a complete health, performance, and field upgrade management tool when using OWC Atlas memory cards with OWC Atlas readers and reader-equipped products.
Innergize is free to use with OWC Atlas memory cards, card readers, and card reader-equipped products. Download for OWC Innergize for Mac or OWC Innergize for Windows.