The best networking, media, and docking for pro video production and demanding data workflows.

  • Fast & diverse: transfer files in a blink, daisy chain up to five Thunderbolt devices, use USB-C accessories, and add an HDMI display with two Thunderbolt (USB-C) ports
  • Full throttle bandwidth: share and stream up to 90% faster with a 10Gb/s Ethernet port
  • AVB ready: perfect for use in pro audio and video applications where synchronization of data streams is critical
  • Ingest content: easily handle multiple video and photo card uploads at up to 1630MB/s with CFexpress and SD card readers
  • Full speed connectivity: use your devices and accessories at their max speed with one USB-C and three USB Type A 10Gb/s ports
  • Add more viewspace: connect two 4K displays or up to a single 8K display via Displayport 1.4
  • Powerful: keep your notebook mobile use ready with 85W charging power
  • Silent and secure: fanless cooling mode and locking power connection for on-set use
  • Thunderbolt certified: for Mac and Windows
  • Innergize™ Enabled: custom OWC software for complete health, performance, and field upgrade management when using OWC Atlas Memory Cards with OWC Atlas Card Readers and card reader-equipped products
  • Dante compatible: easy Plug and Play - no software needed - into networks designed for bit perfect audio with super low latency and sample accurate synchronization

 

High-Bandwidth and Flexibility for Demanding Hi-Res Workflow Needs

Pro-level docking stations should be ready to handle any situation that you encounter in a production workflow. The OWC Thunderbolt Pro Dock is your on-location and post-production “mission control” with an unrivaled combination of super-fast 10Gb/s Ethernet, CFexpress and SD card readers, two Thunderbolt ports, one USB-C port, and three USB-A ports.

With this unique productivity enhancing configuration, you can ingest RAW video and photo files at speeds up to 1630MB/s. Collaborate in a shared workflow environment via the 10Gb Ethernet port to keep your projects streaming from file setup to final renders with headroom to spare. View projects in greater detail with an 8K display or create a panoramic dual 4K display. Daisy chain up to five Thunderbolt devices. All while powering your laptop and managing the typical USB devices you need to get the job done.

Add Media Versatility to DIT Carts

When you’re on location, your cart needs the power of versatility. With conveniently accessible front-side CFexpress Type B and SD 4.0 card readers, the Thunderbolt Pro Dock helps you manage multiple card uploads efficiently. It’s a huge asset when you’re covering live events like conferences, festivals, and concerts where you’re working with multiple videographers and photographers.

Calm & Connected

In addition to eliminating the on-set or in studio chaos of multiple connections, the Thunderbolt Pro Dock’s solid aluminum fanless design lets you work in calm silence…even when transferring a huge file over a network.

AVB Ready and Dante Compatible

Time-sensitive data such as audio and video media streams require Audio Video Bridging (IEEE 802.1Qav, AVB) ready gear. No sweat… you can stream vast volumes of high-quality data to multiple destinations in real-time with very low latency over existing network cable via the Thunderbolt Pro Dock’s 10Gb Ethernet port.

Not only that, the Thunderbolt Pro Dock is also Dante compatible. This means easy Plug and Play - no software needed - into networks designed for bit perfect audio with super low latency and sample accurate synchronization.

Small Footprint, Big Connections

Sized similarly to a single external drive enclosure, the Thunderbolt Pro Dock’s aluminum case helps keep cart weight streamlined while easily fitting into a cart drawer or small box during cart breakdown.

With two Thunderbolt 3 ports, the Thunderbolt Pro Dock offers incredible potential to connect multiple devices to take on the biggest projects. You can daisy-chain up to 5 additional Thunderbolt devices to the Thunderbolt Pro Dock for studio-level storage, RAID arrays, eGPUs for graphics processing, or all of these combined and connected at 40Gb/s bandwidth.

Meet the challenges of any workflow with these Thunderbolt Pro Dock add-ons:

  • OWC ThunderBlade - the ultimate on-site workflow drive
  • OWC ThunderBay 4 - high-capacity RAID workstation
  • OWC Express 4M2 - compact, customizable 4-bay RAID array
  • OWC Envoy Pro FX - rugged and fast bus-powered portable SSD
  • OWC Mercury Helios 3S - high-end PCIe video, audio, and SSD card use

 

Conquers Workflows and Combats Clutter

When you’re back in your office or studio, the Thunderbolt Pro Dock has the power and ports you need to manage your workflow and take control of your workspace. The Thunderbolt Pro Dock is compact, so you can comfortably manage your peripherals and keep your workspace free of clutter. Its 10Gb Ethernet connection keeps you connected at top speeds, and with 85W charging power, your notebook is charged up and ready to move.

OWC Thunderbolt Cable Included

OWC Thunderbolt Pro Dock comes with a certified 0.7M OWC Thunderbolt Cable. But if your workflow demands a different length to make the connection, OWC Thunderbolt (USB-C) Cables are the perfect choice.


Disconnect in One Click

Safely disconnect multiple drives in a single click. OWC Dock Ejector was designed by OWC hardware and software engineers to ensure all data is written before disconnection, saving time and protecting against data loss. It makes losing your hard-earned work a thing of the past.

Stabilize Thunderbolt and USB-C Cables

Active workspaces expose gear to bumps, shoves, or even the random tail wag from a pet. OWC ClingOn custom cable stabilizers (sold separately) screw into the OWC Dock or OWC Drive housing to reduce – if not completely eliminate – cable strain on Thunderbolt and USB-C connections so you can work with confidence even in the highest traffic environments.

 

Innergize Your Workflow with Highest Performance and Reliability

OWC Innergize™ is the first stage of the Capture to Completion™ ecosystem of OWC products designed to seamlessly propel professional photographers, videographers, and content creators to the highest level of workflow performance and reliability. This OWC custom-designed app is a complete health, performance, and field upgrade management tool when using OWC Atlas memory cards with OWC Atlas readers and reader equipped products.

Work with Maximum Confidence and Reliability

Health

Over time and use cycles, flash memory does wear out. Innergize verifies and reports the percentage of use life remaining. Now you can work with full confidence your OWC flash memory product will deliver the reliability you can trust.

Sanitize

Writes, deletes, and formatting all take their toll on memory cards. Innergize cleans and restores the flash memory performance of OWC memory cards so you can get the best results on every use.

Field Upgrade

When new cameras or firmware updates to existing cameras are introduced, they may not work properly with flash memory cards and drives. Innergize gives OWC memory card users the ability to quickly upgrade their firmware in the field for full compatibility, additional performance enhancements, and bug fixes for optimal reliability.