Prepare to Launch

Strap in and hold on tight as the Aura Ultra IV launches you into an entirely new world of drive performance. This high performance PCIe Gen4 M.2 SSD delivers 2X faster data transfer rate of PCIe Gen3 SSDs, which lets you experience the full potential of NVMe drive technology up to real-world speeds of 7415MB/s. Start up your OS nearly instantaneously. Transfer large files lightning fast. Load apps and large music sample libraries in a blink. The Aura Ultra IV is the fastest internal storage drive upgrade for Mac and Windows PC performance enthusiasts, content creators, and gamers.

Ready for Everything

The PCIe 4.0 era has begun, and the Aura Ultra IV delivers the advancements needed for today’s data-intensive, production-level audio, design, and photography workloads. Investing in this new drive standard doesn’t mean leaving yesterday behind. Like all well designed technology, the Aura Ultra IV is backwards compatible. Whether you have a PCIe 2.0 or 3.0 computer, the Aura Ultra IV will deliver incredible performance to push whatever you use your system for – content editing, spatial imaging, database, or gaming - to the limit.

Up Your Game

The Aura Ultra IV lets you up your gaming experience to new levels of enjoyment. Start playing and stop waiting with the fastest possible load times. Enjoy a smoother experience with better responsiveness. The Aura Ultra IV also prepares you for the future of gaming in Windows 11 with DirectStorage technology which utilizes the high bandwidth of NVMe SSDs to deliver higher game frame rates.

Reliably Fast

Whether you’re editing large format video in the field on an ultra-thin notebook or using Affinity Photo to do delicate image retouching on a dedicated workstation, the Aura Ultra IV helps you go the distance. By incorporating advanced flash management technologies along with Dynamic SLC caching, the Aura Ultra IV delivers exceptional transfer speeds with the highest data integrity and drive reliability.

Ideal Inside or Out

The Aura Ultra IV features an industry-standard form factor so you can effortlessly install it into notebook, small form factor, and full-sized desktop computers in a variety of ways:

  • Directly on motherboards equipped with an M.2 2280 slot.
  • In a x4/x8/x16 PCIe slot with a single drive PCIe M.2 SSD adapter card like the OWC Accelsior 1M2 to increase speed and storage capacity.
  • In a x4/x8/x16 PCIe slot with a multi-drive PCIe M.2 SSD adapter card like the OWC Accelsior 4M2 or OWC Accelsior 8M2 to create the ultimate performance drive for AI, cloud computing, and machine learning.

If your Mac/PC doesn’t have an open or compatible PCIe slot but is Thunderbolt compatible, PCIe adapter cards like OWC Accelsior can be used externally in a PCIe Expansion chassis like the OWC Mercury Helios 3S.