Content volume and resolutions keep increasing to where it’s like being on the highway during rush hour. You gotta leave that “commuter” 1Gb Ethernet speed in the dust and gain valuable time by entering the express lane. Strap in and buckle up ‘cause it’s gonna feel like you’re driving an exotic supercar when you add the OWC 10 Gigabit Ethernet PCIe Network Adapter to your creative workflow, A/V production, or on-line gaming.
Using Gigabit Ethernet in pro settings is like trying to win a carnival ball toss game. The hole is smaller than the ball and you lose a lot of time – and money – trying to overcome that limitation. By opening your data flow up with the OWC 10 Gigabit Ethernet PCIe Network Adapter, you can download, share, and save files at over 900MB/s real-world tested speed. That’s up to 10x faster than standard Ethernet, so you can beat project deadlines and keep them under budget. If you’re a video editor, creative pro, musician, or gamer, this 10G network interface card (NIC) will deliver blazing-fast transfer speeds with signal reliability, stability, and security wherever you work or play:
Like all OWC solutions with innovation as standard equipment, we purposefully designed this awesome 10GbE card to offer warp speed file transfers in a variety of applications: Internally
Externally
Whether you’re laying down some hypnotic drum tracks in a separate room or rocking a memorable live performance as a front-of-house mixing engineer, the OWC 10 Gigabit Ethernet PCIe Network Adapter is ready to help you make sweet music. Its Audio Video Bridging (IEEE 802.1Qav, AVB) readiness can send and receive highest quality audio and video media streams in real-time to multiple destinations over existing network cable.
Most wired local area networks installed over the past two decades utilize Cat 5e or Cat 6 copper cabling and offer the ideal combination of affordability and performance. Unfortunately, these setups are limited to a maximum 1Gb/s speed. Don’t fret…our little gem of a networking card has got your back with 2.5GBASE-T and 5GBASE-T support. Which means this incredibly multi-capable 10G card can deliver up to 5Gb/s speed
with existing cabling for up to a 500% performance increase and maximum infrastructure ROI.
Transferring large amounts of data or high I/O operations can slow things down. But the OWC 10 Gigabit Ethernet PCIe Network Adapter is no ordinary card. It’s ready to handle up to 16KB jumbo frames for a dramatic reduction in network transactions and less bandwidth use. Additionally, advanced IP, TCP, UDPO checksum and Large Send offload processes ensure your computer’s optimum performance when large file transfers or high I/O operations occur.
There’s more to a network than moving data fast. It needs to perform reliably and cost-effectively as well. With built-in Quality of Service (QoS) technology, this 10GbE card lets you work fully confident your priority applications and processes will perform at their best even during limited network capacity periods. And to keep your computer or NAS running efficiently cool, this card supports Energy-Efficient Ethernet low bus power standards.
No matter if you need to access an older or a state-of-the-art network the OWC 10 Gigabit Ethernet PCIe Network Adapter’s RJ45 socket can connect you to a wide range of existing cabling infrastructures ranging from Cat 5 to Cat 7.
Thanks to network Wake-on-LAN support, you can easily wake a hibernated Windows or sleeping Mac computer for remote system management, program use, and stored file access. Now instead of having an “always on” system wasting energy – and your hard-earned money - you can keep a work or home computer in a low power state of readiness that’s accessible anytime from any location.
We build our hardware to the highest standards of reliability and performance. Because your 100% satisfaction is always the goal, we rigorously quality test and back the OWC 10 Gigabit Ethernet PCIe Network Adapter with an industry-leading warranty and award-winning global customer support.