A New World of Expansion Flexibility

Using a video, audio, storage, network, or even gaming PCIe card with a Mac Pro or PC desktop is a simple matter of inserting your card into an open slot. But what do you do if you have a laptop or even a space-confined desktop like an iMac or Mac mini that doesn’t contain a PCIe slot?The OWC Mercury Helios 3S is an easy to use yet powerful expansion solution that adds an external PCIe slot to your Thunderbolt 3 equipped computer. Now you can maximize your existing PCIe card investment — or expand it! — while enjoying the flexibility of adding professional-class video production, transcoding, audio processing, data storage, and high-speed network connectivity to your machine.

Retask Without Limits

Instead of buying one or more function-dedicated Thunderbolt interface devices, you can use Mercury Helios 3S like a dock for multiple PCIe cards. Capture incredibly high-quality audio with a PCIe audio card and then retask Helios 3S with a PCIe SSD card to edit and archive tracks. You can swap cards in minutes, adding a new level of flexibility to your workflow.

Capture, Stream, and Share in Seconds

With dual 40Gbps Thunderbolt 3 (Thunderbolt 2/Thunderbolt backward compatible ports), the Mercury Helios 3S offers the bandwidth needed to support data-intensive 4K capture cards to speed up diverse video workflows such as vlogging. Boost your DAW with external DSP acceleration and run larger mixes with multiple plug-ins. Livestream the action in your gaming sessions or share files over a 10GbE or Fibre Channel network without any speed throttling.

Pro-Level Performance Cards for Every Need

Mercury Helios 3S supports a wide variety of half-length, full-height, single or double-width pro-level PCIe cards from leading brands like AJA, Apogee, ATTO, Avid Pro Tools, Blackmagic Design, CalDigit, HighPoint, Intel, Solid State Logic, Universal Audio, and OWC:

  • Video capture
  • Digital audio
  • Solid State Drive (SSD)
  • 40GbE/10GbE network adapters
  • SAS controllers
  • Firewire, USB, or eSATA host adapters

Add New Capabilities to Your Workflow

Thunderbolt 3 offers more than just speed. Mercury Helios 3S leverages the full power of Thunderbolt 3 to deliver added potential to your Mac or PC. Daisy-chain up to five additional Thunderbolt peripherals for incredible capabilities to work or play. Charge your notebook with 85W while you work. Even add up to an 8K display via the DisplayPort interface to expand your viewing space.

Plug and Play

No special software or drivers needed…just plug the Mercury Helios 3S into an open Thunderbolt 3 port on your computer with the included cable to immediately expand your system capabilities.No tools required either…just remove two thumb screws and insert a card to start enjoying productivity gains wherever your work takes you.