Kind of a Big Deal

The OWC Envoy Pro Elektron is the fastest, toughest mini USB-C SSD in the galaxy. This crushproof, dustproof, and waterproof drive pushes the bandwidth of the USB-C interface to the max so you can edit and save anywhere, anytime. We aren’t the only ones singing its praises. The OWC Envoy Pro Elektron won the Gamesradar+ Editor’s Choice Award and took the Recommended category at Windows Central. The OWC Envoy Pro Elektron was a 2021 honoree at CES Innovation Awards and was reader-nominated for the 2020 Future Tech Awards. Experience for yourself why critics around the world are raving about the OWC Envoy Pro Elektron – the highly compatible, pocket-sized powerhouse that fits in the palm of your hand.

Smaller. Faster. Lighter.

Since the earliest days of portable computing, “make it smaller, faster, lighter, and rugged,” has been a common goal. Pocket-sized, crushproof, dustproof, and waterproof, the OWC Envoy Pro Elektron puts all of your personal and work files in the palm of your hand while pushing the bandwidth of the USB-C (10Gbps) interface to the max so you can edit and save wherever, whenever with virtually any Mac or PC.

 

 

Edit. Play. Backup. Do-It-All Twice as Fast

Edit large format video footage in the field. Take your favorite games and music with you to play anywhere. Back up that work or classroom project. Whatever your data storage need, the OWC Envoy Pro Elektron lets you do it all up to twice as fast as other portable SSDs in a reliably rugged solution that’s half the size of a smartphone.

Truth in Numbers

Big theoretical performance numbers are certainly eye-catching, but they rarely reflect real-world performance. That’s why we take the extra time to run our storage solutions through intensive performance testing. Truthfully listing real-word test results demonstrates “The OWC Difference,” and our commitment to your complete satisfaction that the OWC Envoy Pro Elektron will handle your most demanding needs.

Looks Nice.
Plays Rough.

It’s easy to get beguiled by the sleek, silent, and cool running aircraft-grade aluminum housing. More than just a pretty face, the OWC Envoy Pro Elektron is IP67 rated so you can work in the dirtiest and wettest environments. And if you happen to drop this hyper-portable drive onto a driveway or parking lot, the crushproof Envoy Pro Elektron can be rolled over multiple times without damage to your precious data inside.

Increased Efficiency with Direct Recording

Work faster when you pair OWC Envoy Pro Elektron (480GB, 1TB, and 2TB models) with your USB-C equipped Blackmagic, Fujifilm, and Panasonic camera. By recording all formats and resolutions directly to Envoy Pro Elektron, you’re automatically ingesting. Now instead of needing a costly card reader to offload, just start editing off Envoy Pro Elektron for a faster turnaround.

Store fromMinutes to Millions

All the features and “technospeak” of an external drive don’t mean a thing without real-world examples of the files you know. Let’s break it down and see how much space a single terabyte offers.

For every 1TB of OWC Envoy Pro Elektron SSD capacity, you can store 6 :

  • 200,000 photos 7
  • 250,000 standard quality songs 8
  • 38,000 high-quality songs 9
  • 200 high-definition movies 10
  • 41.6 hours of GoPro 4K footage 11
  • 4.3 million MS Office documents 12
  • 24 PS4/Xbox games 13
  1. Sequential read/write (max) performance based on testing an OWC Aura Pro III equipped Envoy Pro Elektron connected to an iMac Pro Late 2017 (iMacPro1,1) with 32GB RAM and 3.2GHz processor running AJA System Test (4K-Full resolution, 64GB file size, 10bit RGB codec, single file test) and Diglloyd DiskTester (fill-volume test). 4TB model will provide 300MB/s write performance after about 3% of total capacity in a continuous transfer.
  2. OWC Aura SSD installed in pre-configured solutions.
  3. Waterproof for up to 30 minutes at < 1 meter.
  4. LED functionality may vary depending on installed SSD.
  5. USB-C devices are compatible with Thunderbolt 3 or Thunderbolt 4 computers and devices.
  6. Storage examples for illustrative purposes only. Individual results up to 1011MB/s performance may be different based on variety of factors including specific file size and format, settings, features, software and other factors.
  7. 10-megapixel camera with 5MB image sizes
  8. 4-minute average 4MB MP3 songs
  9. 4-minute average uncompressed Apple Lossless (ALAC) songs
  10. 1080p HD videos with 5GB average file size
  11. 60FPS 24GB/hr
  12. 250KB average file size
  13. 40GB average game size