The Best Cable on the Planet for All Needs

Transfer files faster. Connect more displays at higher resolutions and refresh rates. Quickly charge even the most power demanding notebook. Experience the next generation of remarkable Thunderbolt performance with the OWC Thunderbolt 5 (USB-C) Cable while still retaining the ability to connect to millions of Thunderbolt 4, Thunderbolt 3, USB4, and USB-C computers and devices anywhere. When you need an It Just Works™ solution to experience the best performance your computer or device can provide, the OWC Thunderbolt 5 Cable is the best premium quality cable available for your audio, photography, video, and general data needs.

 

Faster Today.
Maximum Speed for Yesterday.
Seat Belt Not Included.

You'll want to buckle in when you start using the OWC Thunderbolt 5 Cable. With up to 80Gb/s data rate – double that of Thunderbolt 3 & 4 – you'll dramatically speed up everything you do that requires high bandwidth. From 8K video editing, 3D rendering, and data-heavy compute processing, to everyday tasks like accessing and transferring files, you will save precious time with the OWC Thunderbolt 5 Cable.

Even if you don't have a Thunderbolt 5 computer, you won't get left behind by the OWC Thunderbolt 5 Cable. No matter what Thunderbolt 4, Thunderbolt 4, or USB-C interface your computer, tablet, or device has, you'll rev it up to its maximum speed capability through the OWC Thunderbolt 5 Cable's universal USB-C connector.

 

The Smart Way to See More

While working faster is smart, so too is creating a display setup that lets you see more. The OWC Thunderbolt 5 Cable lets you utilize Thunderbolt 5’s Bandwidth Boost for up to 120Gb/s – three times Thunderbolt 4's bandwidth – for video intensive usage. With this intelligent bandwidth allocation technology, you can drive up to three ultra-high resolution, high refresh rate displays through the OWC Thunderbolt 5 Cable for an unparalleled visual experience.

 

Your Connection to a Higher Power

You can fully power and charge your notebook or bus-power a universe of devices with the OWC Thunderbolt 5 Cable. Test certified to safely deliver up to 240 watts – more than double than the 100 watts Thunderbolt 4 was required to provide – this leading-edge cable is built to reliably help you connect to a higher power.

 

The Solution For All Computerkind™

Solving increasing data transfer speed, display performance, and power delivery demands of modern computing systems is easy with the OWC Thunderbolt 5 Cable. Connecting all your existing devices that have years of useful life ahead is important too. That’s why the OWC Thunderbolt 5 Cable fully supports all the incredible features of Thunderbolt 5 while also being fully backward compatible with Thunderbolt 4, Thunderbolt 3, USB4, and USB-C hosts and devices.

 

 

 

The Trusted Name in Thunderbolt

We’ve earned the reputation as the leading developer of Thunderbolt solutions through an unwavering commitment to quality. Each OWC Thunderbolt 5 (USB-C) Cable is manufactured with premium materials and certified by multiple testing labs to ensure 100% reliability and your complete satisfaction. Whether you’re a creative pro, scientific data cruncher, or performance enthusiast, OWC is the name you can trust to deliver the high-performance capabilities of your Thunderbolt and USB-C devices.

Stabilize Thunderbolt and USB-C Cables

Active workspaces expose gear to bumps, shoves, or even the random tail wag from a pet. OWC ClingOn custom cable stabilizers (sold separately) screw into the OWC Dock or OWC Drive housing to reduce – if not completely eliminate – cable strain on Thunderbolt and USB-C connections so you can work with confidence even in the highest traffic environments.