Take the guesswork out of what cables you need for your entire technology setup. The OWC Thunderbolt 4 (USB-C) Cable is a plug and play safe solution for connecting any Mac, PC, iPad, Chromebook, or Surface tablet with a Thunderbolt 3, Thunderbolt 4, USB-C, or USB4 port to any device, display, or power supply with Thunderbolt 3, Thunderbolt 4, USB-C, or USB4 port. With lab test certified 100% universal USB-C compatibility and performance, whatever your devices – this Type C to Type C connection solution ensures you’ll always have the right cable that simply works
With the latest full DisplayPort capability, the Thunderbolt 4 (USB-C) Cable is ready to connect to the latest and future Thunderbolt and USB-C displays for incredible 4K, 5K, 6K, and even up to 8K HDR resolution. You’ll always get the full capability from source to display with this high-performance OWC cable.
When you need to power your machine and/or charge your devices, the Thunderbolt 4 (USB-C) Cable is test certified to safely deliver up to 240W of power. Whether connected to a docking station or any other USB-C power supply device, this premium, multi-function cable is built to reliably deliver the power your digital life demands
The Thunderbolt 4 and USB4 technology era upon us, so you need to make the right connection to get the most from the latest and greatest devices. You also want to make sure you can connect all your existing devices that have years of useful life ahead. The Thunderbolt 4 (USB-C) Cable fully supports all the awesome features of Thunderbolt 4 and USB4, while also being fully backward compatible with Thunderbolt 3 and USB 3 hosts and devices. It’s truly the universal Thunderbolt / USB-C connection cable For All Computerkind.™
The Thunderbolt 4 (USB-C) Cable is a “plug it in and it simply works” solution for millions of computers, tablets, smartphones, drives, RAID arrays, cameras, displays, docks, card readers, and so much more!
We’ve earned the reputation as the leading developer of Thunderbolt solutions through an unwavering commitment to quality. The Thunderbolt 4 (USB-C) Cable is manufactured with premium materials to ensure 100% reliability and your complete satisfaction. Whether you’re a creative pro or performance enthusiast, OWC is the name you can trust to deliver the high-performance capabilities of your Thunderbolt and USB-C devices.