Compact Laptop Mouse with Nano USB Receiver and Carrying Case
The CHERRY MW 2200 is a compact laptop mouse that can be connected wirelessly via an extra-small nano USB receiver. The 2.4-GHz wireless technology enables a reliable connection with a range of up to 10 meters. The ergonomic, space-saving design of the notebook mouse allows you to work comfortably anywhere and also makes it easy to transport. To ensure that your new travel companion is protected while you're on the go, it comes with a free pouch.
CHERRY MW 2200
Small, wireless and convenient: The CHERRY MW 2200 is ideal for working on the go. Thanks to its space-saving, ergonomic design, the compact laptop mouse can be easily transported and used almost anywhere. The included pouch offers ideal protection for when you're on the go. To connect the battery-operated notebook mouse, simply connect the nano USB dongle to your end device - and you can click your way through the day
wirelessly.
The CHERRY MW 2200 is designed to fit the natural curve of your hand, allowing you to work comfortably with the small laptop mouse for longer periods of time. Thanks to its symmetrical design, it is ideal for both right-handed and left-handed users. The chrome-plated scroll wheel with a non-slip rubber coating gives the notebook mouse an elegant appearance. When it comes to the color, you have the choice between classic black and matte white.
The small, wireless laptop mouse can be installed quickly and easily via plug and play. Simply place the nano USB receiver in the USB port of your end device and the CHERRY MW 2200 is connected via 2.4-GHz wireless technology. It can then be used reliably within a range of up to 10 meters. Incredibly practical: The USB dongle can be stored inside the compact laptop mouse to prevent it from being lost while on the go.
The optical sensor with a resolution of 1300 dpi allows you to navigate with absolute precision with the mini wireless laptop mouse and benefit from smooth cursor control on almost any surface. The automatic energy-saving mode ensures an especially long battery life: The notebook mouse can operate for up to 12 months using a single AA battery. Of course, this is included in the box scope of delivery.
With its compact design, practical pouch and long battery life, the CHERRY MW 2200 is the perfect travel buddy. Since the small laptop mouse functions wirelessly, there are no tangled cables and you can always work comfortably and efficiently — no matter where you are.