Directly Connect Your Computer’s USB-C Port to a DisplayPort Monitor

Newer tablets, laptops, Chromebook™ and MacBook® notebooks, desktop computers and even smartphones often have only USB Type-C™ ports for connection to peripherals. This cable directly connects a USB-C™ or Thunderbolt™ 3 port on a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to a DisplayPort monitor or projector.

Typical Applications

  • Show the same 4K video on your laptop and a second monitor.
  • Use a second monitor as your primary screen.
  • Extend 4K video to a second monitor.
  • Share audio/4K video in a conference room, classroom or auditorium setting.
  • Make a Chromebook or MacBook compatible with a DisplayPort monitor.


Display 4K UHD Video on a DisplayPort Monitor

This adapter cable supports USB DisplayPort Alternate Mode (Alt Mode) for transmitting ultra high-definition video.

  • Video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz
  • 4:4:4 chroma subsampling for HDR televisions
  • 36-bit Deep Color (12 bits per channel)
  • USB 3.1 Gen 1 data transfer rates up to 5 Gbps


Eliminate the Need for a Separate Adapter

Male connectors on both ends of this adapter cable allow a direct connection. You don’t need a separate adapter or display cable.

  • All-in-one cable reduces clutter and streamlines installation.
  • Latching DisplayPort connector helps prevent accidental disconnection.
  • Converter is located on the HDMI end for a neat appearance.
  • Plug-and-play operation means you don’t need software or drivers.


Take Advantage of Easy USB-C Connection

Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.