Connect a USB Device to a USB Computer with This 3 ft. Universal Reversible 2.0 Cable

Tripp Lite's UR020-003, 3ft USB 2.0, Male-to-Male, Universal / Reversible cable, allows plugging into a device in any direction. USB Male-to-Male cable is not a standard USB cable configuration, and is only used in rare instances where a peripheral or patch bay employs a USB A-Female connection, in place of USB B-type port. Note: This cable will not work as a PC-PC connection. File sharing between computers requires special, software-driven file transfer cables, such as Tripp Lite U233-006-PP-R, or U233-006-MP-R

 

 

Make USB Connections the First Time, Every Time

Stop fumbling around with your computer trying to plug in USB devices. Tripp Lite’s UR020-003 3-foot Reversible USB Cable takes the guesswork out of USB connections. Unlike traditional USB cables that can only be attached one way, this cable features uniquely designed reversible type A connectors that plug into USB ports in either direction, making connections easier and faster.


Next Generation Technology, Today


With 2 male connector ends, the UR020-003 does not have a typical USB cable configuration. It is designed for rare instances where a peripheral or patch bay employs a USB A female connection in place of a type B connection. For peace of mind, the UR020-003 comes backed by a lifetime warranty and green, RoHS-compliant design. Accept no substitutes—it’s guaranteed to be a genuine Tripp Lite product if sold and shipped by Amazon.

The Smart Solution for USB Connections

This innovative, 3-foot cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connectors plug into USB ports in any direction, either right side up or upside down.


Designed to Fit Any USB Application


Use this cable to connect computers to high-speed USB 2.0 devices, such as printers, scanners, external hard drives, smartphones, MP3 players and digital cameras. The UR020-003 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Signal Transfer with Superior Materials

The UR020-003 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR020-003 easy to install, even in tight corners and other space-restricted areas.

Lifetime Product Warranty

The UR020-003 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty. To guarantee this, be sure your product is purchased from and shipped by Amazon.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.