Medical-Grade Backup Power with Long-Lasting Lithium Battery

The Tripp Lite SMART700HGL Medical-Grade Line-Interactive UPS System is ideal for use in operating rooms, patient-care vicinities, therapy rooms, imaging environments and administrative areas. This UPS system’s lithium iron phosphate (LiFePhos) battery provides up to 10,000 cycles, 20-30 times as many cycles as traditional batteries. This 700VA, 450W UPS features four NEMA 5-15R-HG hospital-grade outlets and a NEMA 5-15P-HG hospital-grade plug.

 

Premium Safety Features Protect Patients and Equipment

The SMART700HGL is fully compliant with UL 60601-1 standards so it can be used both inside and outside of patient-care vicinities, as long as it is plugged into a hospital-grade outlet. A built-in isolation transformer with Faraday shield offers full isolation from AC surges that could cause shock hazards for patients and staff. This UPS system is resistant to electrostatic discharge.

Dependable Power Backup for Healthcare Facilities

The lithium battery provides up to 42 minutes of runtime for a half load (225W) and 18 minutes for a full load, allowing you time to work through brief power outages and sufficient time to save files and perform an orderly shutdown in the case of a prolonged blackout. Built-in line-interactive voltage regulation corrects brownouts as low as 81V and overvoltages as high as 143V to normal 120V nominal output without drawing battery power.

Full Protection from Surges and Line Noise

All four of the hospital-grade outlets provide both battery backup and 940 joules of surge protection. EMI/RFI noise filtering ensures your equipment runs smoothly without line noise interference that could result in incremental hardware damage and data corruption.

 

Easy Control and Status Monitoring

Diagnostic LEDs and audible alarms keep you aware of power status, mode and load levels. The alarm features a mute/quiet mode to ensure “alarm fatigue” compliance. With its 6 ft. power cord, the SMART700HGL gives you flexibility in placement of the unit so healthcare staff can focus on treating the patient.


Saves Your Files, Even When You’re Away

The SMART700HGL works with Tripp Lite PowerAlert software (available as a free download) to enable unattended file saves and system shutdown during prolonged power failures. This UPS system can connect to your computer via a USB port or DB9 serial port. A cable for each type of connection is included.

5-Year Warranty and Environmentally Responsible Design

For peace of mind, the SMART700HGL is covered by a five-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.