SMART5000RT3U SmartPro® Line-Interactive Rack/Tower Sine Wave UPS with Expandable Runtime and Network Slot

POWER PROTECTION AND BATTERY BACKUP
for servers and network hardware

This line-interactive UPS system protects your critical network systems from damage, downtime and data loss.

  • Pure sine wave output improves compatibility with sensitive equipment.
  • Battery backup powers critical systems during outages.
  • Dual output 208/120V simultaneously protects both high- and low-voltage equipment.
  • Advanced AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages.
  • LED indicators signal power, voltage correction, load level and battery charge state.
  • Network card slot supports optional remote access and network management.
  • USB and serial ports connect to computers for power management.
  • 3-year warranty and $250,000 insurance reflect commitment to reliability.

Common Applications

Protect Servers and Network Hardware
Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Media Servers, VoIP Servers, Network-Attached Storage, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers

Protect Equipment with Active PFC Power Supplies
Active PFC power supplies found in many devices require pure sine wave power.

Pure Sine Wave Output

When operating from battery power, a UPS system generates the waveform of its AC output. Many UPS systems generate PWM sine wave power, an approximation of the pure sine wave power you receive from your electrical utility. Although PWM sine wave power is compatible with most equipment, pure sine wave power is required by some devices -- such as computers with active PFC power supplies -- and prevents others from overheating, malfunctioning or failing prematurely. This UPS system generates pure sine wave power for superior compatibility with active PFC power supplies and other sensitive equipment.

Expandable Battery Backup

  • Half-Load Runtime: This UPS system will support a 50% load (2000W) for up to 38 minutes using the included batteries.
  • Extended Runtime: This UPS system allows you to connect one or more optional external battery packs to provide additional backup runtime. Some external battery packs can also be daisy-chained, allowing you to scale runtime to match any application requirement.
  • Hot-Swappable Batteries: You can add or replace batteries without turning off the UPS system and disrupting the operation of connected equipment.


Advanced AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Flexible Management Options

There are several ways to manage this UPS system:

  1. Use the front-panel LEDs for convenient local management.
  2. Use the USB port with your computer's built-in power management features.
  3. Use the USB or serial port with your computer and Tripp Lite's PowerAlert ® software. PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management. Select UPS models include a convenient CD-ROM, or you can download the latest version of PowerAlert for free at Tripp Lite's website.
  4. Install an optional network card to enable standalone network management via SNMP, Web, SSH or telnet. The network card has an Ethernet port and embedded interface, allowing you to access advanced monitoring, control and notification features without directly connecting the UPS system to a computer. The network card also supports connecting one or more optional sensors for remote temperature, humidity and contact closure monitoring. (Available network cards and sensors include WEBCARDLX with E2MT, E2MTDO, E2MTDI and E2MTHDI sensors and SNMPWEBCARD with ENVIROSENSE sensor. Refer to each model for specific features.)

This UPS system also has eight switched outlet banks, allowing you to reboot locked devices remotely or turn off nonessential loads during extended outages to provide additional runtime.

LED Control Panel

The intuitive multicolor LEDs display a variety of helpful and important information, including power status, voltage regulation status, connected load level, battery charge level and battery condition.

Eco-Friendly Design

  • High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.
  • User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
  • RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.


Dependable Service from an Industry Leader

Service and Support

  • 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
  • $250,000 Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!
  • Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

  • Over 90 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
  • Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.
  • Third-Party Safety Testing and ISO 9001 Certification